AAEON Electronics, Inc. BP-206VH-E4

Description
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI-E [x1]: 3 PCI-E [x16]: 1 System: Single FAN Connector: 2 ATX Power Connector :1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Description
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI-E [x1]: 3 PCI-E [x16]: 1 System: Single FAN Connector: 2 ATX Power Connector :1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI-E [x1]: 3 PCI-E [x16]: 1 System: Single FAN Connector: 2 ATX Power Connector :1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment
Main Feature

  • Master: PICMG 1.3
  • PICMG 1.3: 1
  • PCI-E [x1]: 3
  • PCI-E [x16]: 1
  • System: Single
  • FAN Connector: 2
  • ATX Power Connector :1
  • Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206VH-E4
Board Function Active Backplane
Bus / Standard PCI Express; PICMG 1.3
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes - PCE-7B14-0BA1 - Advantech
Specs
Board Function Passive Backplane
View Details
 - BP-206SG-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
PX-14S5-R2 14-SLOT (6 x ISA, 7 x PCI, 2 x PICMG) PICMG 1.0 Active Backplane - 1107643 - Global American, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI
Power Connectors AT; ATX
View Details
Trenton Systems, Inc.
Specs
Board Function Passive Backplane
Bridges PCI-PCI Bridge
Bus / Standard ISA/EISA; PCI
View Details