Aaeon Systems Inc. Rackmount, PICMG, 14-Slot Backplane, 4 PCI, 9 ISA, Single Segment BP-214SG-P4

Description
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA: 9 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)
Description
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA: 9 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 14-Slot Backplane, 4 PCI, 9 ISA, Single Segment - BP-214SG-P4 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG, 14-Slot Backplane, 4 PCI, 9 ISA, Single Segment
BP-214SG-P4
Rackmount, PICMG, 14-Slot Backplane, 4 PCI, 9 ISA, Single Segment BP-214SG-P4
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA: 9 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Applications

Features

  • Master: PICMG
  • PICMG: 2
  • PCI: 4
  • ISA: 9
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 12.4" x 10.2"(315mm x 260mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-214SG-P4
Product Name Rackmount, PICMG, 14-Slot Backplane, 4 PCI, 9 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

8-slot PCI/ISA Backplanes - PCA-6108P6-0C1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-206SP-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Form Factor ATX
Power Connectors ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details