Advantech 8-slot PCI/ISA Backplanes PCA-6108P6-0C1E

Description
8-slot PCI/ISA Backplanes Segments: 1 Slots: 1 ISA, 5 PCI, 1 PICMG/PCI, 1 PICMG Size: 180 x 260 mm (7.09" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 3 slots Ordering Information: PCA-6108P6-0C1E Compatible with IPC Chassis: IPC-6608
Request a Quote Datasheet
Description
8-slot PCI/ISA Backplanes Segments: 1 Slots: 1 ISA, 5 PCI, 1 PICMG/PCI, 1 PICMG Size: 180 x 260 mm (7.09" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 3 slots Ordering Information: PCA-6108P6-0C1E Compatible with IPC Chassis: IPC-6608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-slot PCI/ISA Backplanes - PCA-6108P6-0C1E - Advantech
Cincinnati, OH, United States
8-slot PCI/ISA Backplanes
PCA-6108P6-0C1E
8-slot PCI/ISA Backplanes PCA-6108P6-0C1E
8-slot PCI/ISA Backplanes Segments: 1 Slots: 1 ISA, 5 PCI, 1 PICMG/PCI, 1 PICMG Size: 180 x 260 mm (7.09" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary PCI: 3 slots Ordering Information: PCA-6108P6-0C1E Compatible with IPC Chassis: IPC-6608

8-slot PCI/ISA Backplanes

  • Segments: 1
  • Slots: 1 ISA, 5 PCI, 1 PICMG/PCI, 1 PICMG
  • Size: 180 x 260 mm (7.09" x 10.24")
  • PCI bridge: PI7C8152BMAE
  • Primary PCI: 3 slots; Secondary PCI: 3 slots
  • Ordering Information: PCA-6108P6-0C1E
  • Compatible with IPC Chassis: IPC-6608
Buy Now Datasheet
Backplanes - 2084-PCA-6108P6-0C1E-ND - DigiKey
Thief River Falls, MN, United States
Backplane 8 Channel CompactPCI® Connector Spacing

Backplane 8 Channel CompactPCI® Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6108P6-0C1E 2084-PCA-6108P6-0C1E-ND
Product Name 8-slot PCI/ISA Backplanes Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1606G processor
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-LAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Power Connectors ATX
View Details