Aaeon Systems Inc. Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment BP-214SG-P7

Description
Applications Features Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)
Description
Applications Features Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment - BP-214SG-P7 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment
BP-214SG-P7
Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment BP-214SG-P7
Applications Features Master: PICMG PICMG: 2 PCI: 7 ISA: 6 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector:1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Applications

Features

  • Master: PICMG
  • PICMG: 2
  • PCI: 7
  • ISA: 6
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector:1
  • AT Power Connector: 1
  • Dimension: 12.4" x 10.2"(315mm x 260mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-214SG-P7
Product Name Rackmount, PICMG, 14-Slot Backplane, 7 PCI, 6 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

CompactPCI Backplane -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard CompactPCI
Form Factor 6U x 340 (C-Size) (optional feature); 7U
View Details
PX-14S5-R2 14-SLOT (6 x ISA, 7 x PCI, 2 x PICMG) PICMG 1.0 Active Backplane - 1107643 - Global American, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI
Power Connectors AT; ATX
View Details