AAEON Electronics, Inc. BP-206SP-P4

Description
Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment
Description
Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment

Suppliers

Company
Product
Description
Supplier Links
Main Feature Master: PCI (2 Master) PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment

Main Feature

  • Master: PCI (2 Master)
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4" (134mm x 188mm)

Wallmount, PCI, 6-Slot Backplane, 4 PCI, Single Segment

Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computer Motherboards
Product Number BP-206SP-P4
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-03A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2516
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors - EMB-6908T - Aaeon Systems Inc.
Specs
Processor / CPU AMD Athlon
Chipset AMD
Form Factor MiniATX
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
 - EPIC-5536 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Memory 1 GB
View Details