BP-206VH-E4 -- RACKMOUNT, PICMG 1.3, 6-SLOT BACKPLANE, 1 PCI-E [X16], 3 PCI-E [X1], SINGLE SEGMENT
Aaeon Systems Inc.
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment
BP-206VH-E4
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI-E [x1]: 3
PCI-E [x16]: 1
System: Single
FAN Connector: 2
ATX Power Connector :1
Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI-E [x1]: 3
PCI-E [x16]: 1
System: Single
FAN Connector: 2
ATX Power Connector :1
Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Suppliers
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment
BP-206VH-E4
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI-E [x1]: 3
PCI-E [x16]: 1
System: Single
FAN Connector: 2
ATX Power Connector :1
Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Applications
Features
- Master: PICMG 1.3
- PICMG 1.3: 1
- PCI-E [x1]: 3
- PCI-E [x16]: 1
- System: Single
- FAN Connector: 2
- ATX Power Connector :1
- Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Supplier's Site
Technical Specifications
|
Product Category
|
Backplanes |
|
Product Number
|
BP-206VH-E4 |
|
Product Name
|
Rackmount, PICMG 1.3, 6-Slot Backplane, 1 PCI-E [x16], 3 PCI-E [x1], Single Segment |
|
Board Function
|
Active Backplane
|
Unlock Full Specs
to access all available technical data
Similar Products
Board Function
Active Backplane
Bus / Standard
PCI Express; PICMG 1.3
Form Factor
ATX
View Details
Extreme Engineering Solutions, Inc. (X-ES)
Board Function
Passive Backplane
Bus / Standard
3U VPX
View Details