Aaeon Systems Inc. Rackmount, PICMG 1.0, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment BP-206VG-P2

Description
Applications Features Master: PICMG PICMG: 1 PCI: 4 System: Single / Vertical Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)
Description
Applications Features Master: PICMG PICMG: 1 PCI: 4 System: Single / Vertical Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.0, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment - BP-206VG-P2 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG 1.0, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
BP-206VG-P2
Rackmount, PICMG 1.0, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment BP-206VG-P2
Applications Features Master: PICMG PICMG: 1 PCI: 4 System: Single / Vertical Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)

Applications

Features

  • Master: PICMG

  • PICMG: 1

  • PCI: 4

  • System: Single / Vertical

  • Fan Connector: 1

  • ATX Control Connector: 1

  • ATX Power Connector: 1

  • AT Power Connector: 1

  • Dimension: 9.8" x 3.1" (250mm x 80mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206VG-P2
Product Name Rackmount, PICMG 1.0, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

7-slot BP for 8-slot chassis - PCE-5B07-04A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-214SH-P3E2I6 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PCI Express; PICMG 1.3
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details