AAEON Electronics, Inc. BP-216QH-P4E8

Description
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments Main Feature Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)
Description
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments Main Feature Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments Main Feature Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)

Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments
Main Feature

  • Master: PICMG 1.3
  • PICMG 1.3: 4
  • PCI: 4
  • PCI-E [x4]: 4
  • PCI-E [x16]: 4
  • System: Quad
  • Fan Connector: 3
  • ATX Control Connector: 4
  • ATX Power Connector: 2
  • Dimension: 12.87" x 16.4" (327mm x 417mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-216QH-P4E8
Board Function Active Backplane
Bus / Standard PCI; PCI Express; PICMG 1.3
Form Factor ATX
Power Connectors ATX
Unlock Full Specs
to access all available technical data

Similar Products

20-slot Rackmount Chassis Backplanes - PCE-5B18-0GA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
J1/J2 Monolithic VME64 Backplane - LN - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
View Details
 - BP-204SI - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
Power Connectors AT
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details