The TB27 is a high-pressure, hot-tap two-electrode conductivity sensor designed for installation via a ball valve without process interruption. Constructed of 316 stainless steel with a PEEK insulator tip, it features an extraction housing with 1/4 in. ports for flushing, draining, pressurizing, or depressurizing. The sensor supports cell constants of 0.01, 0.10, and 1.00 and is rated for a maximum temperature of 200 °C and pressure of 2068 kPa at that temperature. Operation during insertion or retraction is limited to 690 kPa for safety. Mounting is via 1-1/4 in. NPT threads. It includes integral temperature compensation and is suitable for low to medium conductivity applications in demanding industrial environments.
The TB27 conductivity cell can be inserted or removed from process lines or vessels via a ball valve without disturbing the process. The TB27 sensor is designed for applications that exceed standard hot-tap sensor pressure ratings and for operator safety. An extraction housing isolates the operator from the process fluid. This housing has 1/4 in. ports for flushing, draining, pressurizing, or de-pressurizing this chamber. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | TB27 |
| Product Name | High pressure, hot-tap, stainless steel electrodes |
| Conductivity Range | 0.0 to 200 MicroSiemens/cm |
| Cell Constant (k) | 0.01; 0 |
| Mounting Options | In-Line (Insertion); Hot Tap |
| Maximum Diameter / Width | 1.5 inch (38.1 mm) |