ABB Measurement & Analytics Insertion-type, stainless steel electrodes AC221

Description
The AC221 conductivity cell is designed for insertion in pipelines, vessels and process sample lines in power plants, ion-exchangers, reverse osmosis and chip cleaning applications. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. A choice of cable connection methods is available, including a detachable connector that eliminates incorrect connections. Critical temperature measurement is included with a world-beating response of less than 30 seconds, enabling rapid compensation and remote output.
Request a Quote Datasheet
Description
The AC221 conductivity cell is designed for insertion in pipelines, vessels and process sample lines in power plants, ion-exchangers, reverse osmosis and chip cleaning applications. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. A choice of cable connection methods is available, including a detachable connector that eliminates incorrect connections. Critical temperature measurement is included with a world-beating response of less than 30 seconds, enabling rapid compensation and remote output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion-type, stainless steel electrodes - AC221 - ABB Measurement & Analytics
Zurich, Switzerland
Insertion-type, stainless steel electrodes
AC221
Insertion-type, stainless steel electrodes AC221
The AC221 conductivity cell is designed for insertion in pipelines, vessels and process sample lines in power plants, ion-exchangers, reverse osmosis and chip cleaning applications. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. A choice of cable connection methods is available, including a detachable connector that eliminates incorrect connections. Critical temperature measurement is included with a world-beating response of less than 30 seconds, enabling rapid compensation and remote output.

The AC221 conductivity cell is designed for insertion in pipelines, vessels and process sample lines in power plants, ion-exchangers, reverse osmosis and chip cleaning applications. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. A choice of cable connection methods is available, including a detachable connector that eliminates incorrect connections. Critical temperature measurement is included with a world-beating response of less than 30 seconds, enabling rapid compensation and remote output.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number AC221
Product Name Insertion-type, stainless steel electrodes
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion or hot-tap type, Hastelloy C electrodes - Model TB468 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 0.7500 inch (19.05 mm)
View Details
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Tri-clamp type, stainless steel electrodes - TB25 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion)
View Details
Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details