ABB Measurement & Analytics Toroidal, electrodeless sensor TB4042

Description
The TB4042 conductivity cell expands the advancements in process conductivity measurement initiated by ABB with four-electrode conductivity measurement. Unlike four-electrode sensors, toroidal sensors have no electrodes. The TB4042 toroidal conductivity cell provides a means for measuring solution conductivity in chemically aggressive solutions that corrode, foul, or otherwise destroy, electrode-type sensors. The sensor itself comprises two wound toroids encapsulated in a chemically resistant non-conductor made of polyetherether ketone (PEEK). Measurement is made inductively via a magnetic coupling between the solution and the toroids. Because measurement is made inductively and there are no electrodes that can be affected by erroneous resistances from foulants or coatings, these sensors are virtually impervious to all but thick layers of foulants. Data Electrodeless conductivity measurement Perfect for use in highly corrosive solutions Greatly reduces coating and other fouling problems Multi-range capability Versatile mounting: Insertion, submersible, retractable PEEK encapsulation and Kevlar® reinforcement High pressure and temperature ratings 316 stainless steel, Kynar®, titanium, and CPVC hardware
Request a Quote Datasheet
Description
The TB4042 conductivity cell expands the advancements in process conductivity measurement initiated by ABB with four-electrode conductivity measurement. Unlike four-electrode sensors, toroidal sensors have no electrodes. The TB4042 toroidal conductivity cell provides a means for measuring solution conductivity in chemically aggressive solutions that corrode, foul, or otherwise destroy, electrode-type sensors. The sensor itself comprises two wound toroids encapsulated in a chemically resistant non-conductor made of polyetherether ketone (PEEK). Measurement is made inductively via a magnetic coupling between the solution and the toroids. Because measurement is made inductively and there are no electrodes that can be affected by erroneous resistances from foulants or coatings, these sensors are virtually impervious to all but thick layers of foulants. Data Electrodeless conductivity measurement Perfect for use in highly corrosive solutions Greatly reduces coating and other fouling problems Multi-range capability Versatile mounting: Insertion, submersible, retractable PEEK encapsulation and Kevlar® reinforcement High pressure and temperature ratings 316 stainless steel, Kynar®, titanium, and CPVC hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal, electrodeless sensor - TB4042 - ABB Measurement & Analytics
Zurich, Switzerland
Toroidal, electrodeless sensor
TB4042
Toroidal, electrodeless sensor TB4042
The TB4042 conductivity cell expands the advancements in process conductivity measurement initiated by ABB with four-electrode conductivity measurement. Unlike four-electrode sensors, toroidal sensors have no electrodes. The TB4042 toroidal conductivity cell provides a means for measuring solution conductivity in chemically aggressive solutions that corrode, foul, or otherwise destroy, electrode-type sensors. The sensor itself comprises two wound toroids encapsulated in a chemically resistant non-conductor made of polyetherether ketone (PEEK). Measurement is made inductively via a magnetic coupling between the solution and the toroids. Because measurement is made inductively and there are no electrodes that can be affected by erroneous resistances from foulants or coatings, these sensors are virtually impervious to all but thick layers of foulants. Data Electrodeless conductivity measurement Perfect for use in highly corrosive solutions Greatly reduces coating and other fouling problems Multi-range capability Versatile mounting: Insertion, submersible, retractable PEEK encapsulation and Kevlar® reinforcement High pressure and temperature ratings 316 stainless steel, Kynar®, titanium, and CPVC hardware

The TB4042 conductivity cell expands the advancements in process conductivity measurement initiated by ABB with four-electrode conductivity measurement. Unlike four-electrode sensors, toroidal sensors have no electrodes.

The TB4042 toroidal conductivity cell provides a means for measuring solution conductivity in chemically aggressive solutions that corrode, foul, or otherwise destroy, electrode-type sensors. The sensor itself comprises two wound toroids encapsulated in a chemically resistant non-conductor made of polyetherether ketone (PEEK). Measurement is made inductively via a magnetic coupling between the solution and the toroids. Because measurement is made inductively and there are no electrodes that can be affected by erroneous resistances from foulants or coatings, these sensors are virtually impervious to all but thick layers of foulants.

Data

  • Electrodeless conductivity measurement
  • Perfect for use in highly corrosive solutions
  • Greatly reduces coating and other fouling problems
  • Multi-range capability
  • Versatile mounting: Insertion, submersible, retractable
  • PEEK encapsulation and Kevlar® reinforcement
  • High pressure and temperature ratings
  • 316 stainless steel, Kynar®, titanium, and CPVC hardware
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number TB4042
Product Name Toroidal, electrodeless sensor
Conductivity Range 400 to 2000 MicroSiemens/cm
Unlock Full Specs
to access all available technical data

Similar Products

Insertion-type, stainless steel electrodes - AC221 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Insertion or submersion type, stainless steel electrodes - Model TB461 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.25 inch (31.75 mm)
View Details
High pressure, hot-tap, stainless steel electrodes - TB27 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion); Hot Tap
View Details
Flow-through type, carbon electrode - AC212 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Flow Thru (Pipeline)
View Details