ABB Measurement & Analytics In-line, stainless steel electrodes TB264

Description
The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for maintenance very easily.
Request a Quote
Description
The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for maintenance very easily.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TB264 is an in-line conductivity sensor designed for low to medium conductivity measurement applications. It features 316 stainless steel electrodes, providing corrosion resistance and durability. The sensor has a measurement range of 0 to 19.99 mS/cm and offers a resolution of 0.001 OºS/cm in its lowest range. It is equipped with an integral temperature compensation element and does not require calibration upon installation, making it user-friendly and reliable. The TB264 can be installed in various configurations, including in-line, flow cell, and submersible setups. It is compatible with a 25 mm fitting for in-line applications and allows for easy maintenance and calibration in flow cell installations. The sensor is suitable for a wide range of process chemistries, although compatibility with certain acids should be verified. Its rugged design and high pressure and temperature ratings make it suitable for industrial environments.

Datasheet Summary
Powered by GS/AI

The TB264 is an in-line conductivity sensor designed for low to medium conductivity measurement applications. It features 316 stainless steel electrodes, providing corrosion resistance and durability. The sensor has a measurement range of 0 to 19.99 mS/cm and offers a resolution of 0.001 OºS/cm in its lowest range. It is equipped with an integral temperature compensation element and does not require calibration upon installation, making it user-friendly and reliable. The TB264 can be installed in various configurations, including in-line, flow cell, and submersible setups. It is compatible with a 25 mm fitting for in-line applications and allows for easy maintenance and calibration in flow cell installations. The sensor is suitable for a wide range of process chemistries, although compatibility with certain acids should be verified. Its rugged design and high pressure and temperature ratings make it suitable for industrial environments.

Suppliers

Company
Product
Description
Supplier Links
In-line, stainless steel electrodes - TB264 - ABB Measurement & Analytics
Zurich, Switzerland
In-line, stainless steel electrodes
TB264
In-line, stainless steel electrodes TB264
The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for maintenance very easily.

The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for maintenance very easily.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number TB264
Product Name In-line, stainless steel electrodes
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
Maximum Diameter / Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal, electrodeless sensor - TB4042 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 400 to 2000 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Features Temperature Compensated; Submersible or Water Resistant
View Details
High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
View Details
High pressure, hot-tap, stainless steel electrodes - TB27 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion); Hot Tap
View Details
In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details