ABB Measurement & Analytics Insertion type, carbon electrodes AC211

Description
The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet
Description
The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Zurich, Switzerland
Insertion type, carbon electrodes
AC211
Insertion type, carbon electrodes AC211
The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number AC211
Product Name Insertion type, carbon electrodes
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
View Details
Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
Dip-type, carbon electrodes - AC213 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Hand Held (Dip) or Portable
View Details
Insertion-type, stainless steel electrodes - AC221 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details