The TB26 is a two-electrode conductivity sensor with 316 stainless steel measurement electrodes and a PEEK insulator tip, designed for in-line, submersible, or hot-tap installation. It features a 3/4 in. NPT process connection for in-line use and a rear 1/2 in. NPT for submersion support. Hot-tap variants include an 11/2 in. NPT extraction housing. The sensor supports a maximum temperature of 200 °C (392 °F) and pressures up to 1551 kPa at that temperature for insertion/submersion
The TB26 conductivity cell is easily installed into process lines and vessels via the integral 3/4 in. NPT threads, submersed directly into lines and vessels via the 1/2 in. NPT backthreads, or inserted into a process line or vessel through a ball valve. A ball valve provides isolation between the sensor and the process, enabling sensor insertion and removal while the line or vessel is full. This is accomplished by using a 11/2 in. standard ball valve. A compression fitting with flushing ports enables the operator to wash away any leftover process fluid after removing the sensor. The flushing ports also provide a quick and easy place to take a grab sample for calibration. Variable sensor lengths are available for all Model TB26 sensor styles. The hot-tap sensor can be used with the compression fitting and without the ball valve to provide even greater installation flexibility.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | TB26 |
| Product Name | Insertion / submersion / hot-tap, stainless steel electrodes |
| Conductivity Range | 0.0 to 200 MicroSiemens/cm |
| Cell Constant (k) | 0.01 |
| Mounting Options | In-Line (Insertion); Hot Tap |
| Maximum Diameter / Width | 1.5 inch (38.1 mm) |