ABB Measurement & Analytics In-line or dip-type, stainless steel electrodes TB254

Description
The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90 degrees or inserted and held in place by a cap nut. Easy, yet flexible, installation makes this sensor ideal for general use conductivity measurements.
Request a Quote
Description
The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90 degrees or inserted and held in place by a cap nut. Easy, yet flexible, installation makes this sensor ideal for general use conductivity measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TB254 conductivity sensor from ABB Measurement & Analytics is designed for in-line or submersible applications, utilizing 1-inch NPT receptacles for installation. It features corrosion-resistant 316 stainless steel electrodes, making it suitable for low to medium conductivity measurement ranges, with a maximum compensated measurement range of 0 to 19.99 mS/cm. The sensor is equipped with a fixed cell constant, allowing for calibration-free operation upon installation. It includes an integral temperature compensation element and is compatible with various installation methods, including twistlock insertion and threaded receptacles. The rugged design ensures reliability in industrial environments, and the sensor is rated for high pressure and temperature applications.

Datasheet Summary
Powered by GS/AI

The TB254 conductivity sensor from ABB Measurement & Analytics is designed for in-line or submersible applications, utilizing 1-inch NPT receptacles for installation. It features corrosion-resistant 316 stainless steel electrodes, making it suitable for low to medium conductivity measurement ranges, with a maximum compensated measurement range of 0 to 19.99 mS/cm. The sensor is equipped with a fixed cell constant, allowing for calibration-free operation upon installation. It includes an integral temperature compensation element and is compatible with various installation methods, including twistlock insertion and threaded receptacles. The rugged design ensures reliability in industrial environments, and the sensor is rated for high pressure and temperature applications.

Suppliers

Company
Product
Description
Supplier Links
In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Zurich, Switzerland
In-line or dip-type, stainless steel electrodes
TB254
In-line or dip-type, stainless steel electrodes TB254
The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90 degrees or inserted and held in place by a cap nut. Easy, yet flexible, installation makes this sensor ideal for general use conductivity measurements.

The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90 degrees or inserted and held in place by a cap nut. Easy, yet flexible, installation makes this sensor ideal for general use conductivity measurements.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number TB254
Product Name In-line or dip-type, stainless steel electrodes
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow cell type, stainless steel electrodes - Model TB464 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.25 inch (31.75 mm)
View Details
Tri-clamp type, stainless steel electrodes - TB25 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion)
View Details
Tri-clamp type, stainless steel electrodes - Model TB457 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.58 inch (90.93 mm)
View Details
Insertion or submersion type, stainless steel electrodes - Model TB461 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.25 inch (31.75 mm)
View Details