ABB Measurement & Analytics Insertion or submersion type, stainless steel electrodes Model TB461

Description
Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or submersed directly into fluids by the back-threads. TB461 hot-tap sensors are directly inserted and removed from lines and vessels without disturbing the process via either a 11/2 in. normal or 11/4 in. full port ball valve. This series is the most versatile offered by ABB. Full spectrum conductivity measurement is achieved by the wide rangeability of the sensor and the unique, interchangeable tip design
Request a Quote
Description
Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or submersed directly into fluids by the back-threads. TB461 hot-tap sensors are directly inserted and removed from lines and vessels without disturbing the process via either a 11/2 in. normal or 11/4 in. full port ball valve. This series is the most versatile offered by ABB. Full spectrum conductivity measurement is achieved by the wide rangeability of the sensor and the unique, interchangeable tip design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABB Model TB461 is a robust conductivity sensor designed for insertion or submersion applications, constructed from 316 stainless steel to endure harsh chemical processes. It features a versatile installation capability, allowing for easy integration into process lines using 3/4 in. NPT threads or direct submersion. The sensor supports hot-tap installation, enabling removal and insertion without disrupting the process, utilizing either a 1¬O in. normal or 1¬º in. full port ball valve. This model offers a wide measurement range, accommodating various solution concentrations, and is equipped with a 4-electrode system that enhances accuracy and stability. The sensor includes smart circuitry that compensates for fouling effects, reducing maintenance frequency and providing alerts for cleaning needs. With pressure ratings up to 2,068 kPag (300 psig) and temperature ratings of 200 °C (392 °F), the TB461 is suitable for demanding industrial environments.

Datasheet Summary
Powered by GS/AI

The ABB Model TB461 is a robust conductivity sensor designed for insertion or submersion applications, constructed from 316 stainless steel to endure harsh chemical processes. It features a versatile installation capability, allowing for easy integration into process lines using 3/4 in. NPT threads or direct submersion. The sensor supports hot-tap installation, enabling removal and insertion without disrupting the process, utilizing either a 1¬O in. normal or 1¬º in. full port ball valve. This model offers a wide measurement range, accommodating various solution concentrations, and is equipped with a 4-electrode system that enhances accuracy and stability. The sensor includes smart circuitry that compensates for fouling effects, reducing maintenance frequency and providing alerts for cleaning needs. With pressure ratings up to 2,068 kPag (300 psig) and temperature ratings of 200 °C (392 °F), the TB461 is suitable for demanding industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Insertion or submersion type, stainless steel electrodes - Model TB461 - ABB Measurement & Analytics
Zurich, Switzerland
Insertion or submersion type, stainless steel electrodes
Model TB461
Insertion or submersion type, stainless steel electrodes Model TB461
Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or submersed directly into fluids by the back-threads. TB461 hot-tap sensors are directly inserted and removed from lines and vessels without disturbing the process via either a 11/2 in. normal or 11/4 in. full port ball valve. This series is the most versatile offered by ABB. Full spectrum conductivity measurement is achieved by the wide rangeability of the sensor and the unique, interchangeable tip design

Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or submersed directly into fluids by the back-threads. TB461 hot-tap sensors are directly inserted and removed from lines and vessels without disturbing the process via either a 11/2 in. normal or 11/4 in. full port ball valve. This series is the most versatile offered by ABB. Full spectrum conductivity measurement is achieved by the wide rangeability of the sensor and the unique, interchangeable tip design

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB461
Product Name Insertion or submersion type, stainless steel electrodes
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.25 inch (31.75 mm)
Maximum Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tri-clamp type, stainless steel electrodes - Model TB457 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.58 inch (90.93 mm)
View Details
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Toroidal, electrodeless sensor - TB4042 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 400 to 2000 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Features Temperature Compensated; Submersible or Water Resistant
View Details
Retractable type, stainless steel electrodes - 2085 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; .05
Mounting Options In-Line (Insertion)
View Details