ABB Measurement & Analytics Insertion or hot-tap type, Hastelloy C electrodes Model TB468

Description
The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.
Request a Quote Datasheet
Description
The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion or hot-tap type, Hastelloy C electrodes - Model TB468 - ABB Measurement & Analytics
Zurich, Switzerland
Insertion or hot-tap type, Hastelloy C electrodes
Model TB468
Insertion or hot-tap type, Hastelloy C electrodes Model TB468
The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.

The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB468
Product Name Insertion or hot-tap type, Hastelloy C electrodes
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 0.7500 inch (19.05 mm)
Maximum Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
View Details
Tri-clamp type, stainless steel electrodes - Model TB457 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.58 inch (90.93 mm)
View Details
In-line, stainless steel electrodes - TB264 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
View Details
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details