ABB Measurement & Analytics Sample Gas Feed Unit SCC-S

Description
The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with condensate pump Ideal for use in simple processes (non-corrosive sample gas) Simple installation and connection Attractively priced system solution in combination with gas analyzers of the EasyLine series Data Housing designed for 19 inch rack mounting and wall mounting (4 height units) Sample gas inlet dew point Version with Peltier cooler: Max. +50 °C (at max. +25 °C ambient temperature) Version without Peltier cooler: The dew point of the sample gas must be at least 5 °C lower than the lowest ambient temperature in the whole sample gas path. Degree of protection IP20 - EN 60529 Internal power supply/power stage (optional) Solenoid valves for internal test gas infeed (optional) Condensate discharge for external cooler (optional)
Request a Quote Datasheet
Description
The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with condensate pump Ideal for use in simple processes (non-corrosive sample gas) Simple installation and connection Attractively priced system solution in combination with gas analyzers of the EasyLine series Data Housing designed for 19 inch rack mounting and wall mounting (4 height units) Sample gas inlet dew point Version with Peltier cooler: Max. +50 °C (at max. +25 °C ambient temperature) Version without Peltier cooler: The dew point of the sample gas must be at least 5 °C lower than the lowest ambient temperature in the whole sample gas path. Degree of protection IP20 - EN 60529 Internal power supply/power stage (optional) Solenoid valves for internal test gas infeed (optional) Condensate discharge for external cooler (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
Zurich, Switzerland
Sample Gas Feed Unit
SCC-S
Sample Gas Feed Unit SCC-S
The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with condensate pump Ideal for use in simple processes (non-corrosive sample gas) Simple installation and connection Attractively priced system solution in combination with gas analyzers of the EasyLine series Data Housing designed for 19 inch rack mounting and wall mounting (4 height units) Sample gas inlet dew point Version with Peltier cooler: Max. +50 °C (at max. +25 °C ambient temperature) Version without Peltier cooler: The dew point of the sample gas must be at least 5 °C lower than the lowest ambient temperature in the whole sample gas path. Degree of protection IP20 - EN 60529 Internal power supply/power stage (optional) Solenoid valves for internal test gas infeed (optional) Condensate discharge for external cooler (optional)

The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated unit.

All-in-one sample gas conditioning in a compact housing with process-proven modules

  • Diaphragm pump for feed-in of the gas
  • Membrane filter/condensate monitor
  • Flow monitor with needle valve
  • Ball valve/solenoid valves for feed-in of the test gas
  • Peltier cooler with condensate pump
  • Ideal for use in simple processes (non-corrosive sample gas)
  • Simple installation and connection
  • Attractively priced system solution in combination with gas analyzers of the EasyLine series

Data

  • Housing designed for 19 inch rack mounting and wall mounting (4 height units)
  • Sample gas inlet dew point Version with Peltier cooler: Max. +50 °C (at max. +25 °C ambient temperature) Version without Peltier cooler: The dew point of the sample gas must be at least 5 °C lower than the lowest ambient temperature in the whole sample gas path.
  • Degree of protection IP20 - EN 60529
  • Internal power supply/power stage (optional)
  • Solenoid valves for internal test gas infeed (optional)
  • Condensate discharge for external cooler (optional)
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number SCC-S
Product Name Sample Gas Feed Unit
Controller Type Flow
Control Limit
Form Factor Rack
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details
Millmate Controller 400 - PFCA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS232 and/or RS485
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details