The ControlMaster CM30 is a 1/4 DIN universal PID process controller designed for versatile process control applications. It features a full-color 9 cm (3.5 in.) TFT display, an intuitive operator interface, and supports advanced control strategies including cascade, feed-forward, ratio, predictive, adaptive, and dual-loop control. The unit has IP66 and NEMA 4X environmental protection, a 10 to 36 V DC or 90 to 264 V AC power supply, and offers Ethernet and RS 485 MODBUS communication options. It includes two universal analog inputs, up to four relays, and optional analog outputs and digital I/O. The controller supports autotune, gain scheduling, math, logic, totalization, and setpoint profiling. The physical dimensions are 97 x 97 x 141 mm (3.8 x 3.8 x 5.5 in.), with a panel cutout of 92 x 92 mm (3.6 x 3.6 in.).
The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation.
Highly scalable in both hardware and software functionality, a CM30 can be specified easily to meet the needs of virtually any process control application – simple or advanced. Powerful control functions such as adaptive control, math, logic and totalization provide problem-solving flexibility and make the CM30 suitable for a wide range of process applications.
Fully configurable via the easy-to-navigate front panel menus or ConfigPilot configuration software, the CM30 can be commissioned rapidly and then tuned via the advanced autotune capability.
Easy integration into a control system with MODBUS® and Ethernet communication options.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | Control Master CM30 |
| Product Name | Universal Process Controller |
| Control | Limit; Linear; PID |
| Features | Multi-Function |
| Form Factor | DIN |
| Interface | Digital Front Panel; Computer Programmable; Network |
| Communication / Port Type | RS-485, Modbus |