ABB Measurement & Analytics Sample Gas Feed Unit SCC-F

Description
The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible modules Six pneumatic versions Two seperate gas paths with additional sample pump Full integration into AO2000 system with optional interface card Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting 2 independent gas paths, with or without condensate pump Corrosion-proof, metal-free gas line Switching amplifier for flow and condensate integrated in the case For details see data sheet Sample gas inlet temperature +10 to +50 °C Degree of protection IP20 - EN 60529
Request a Quote Datasheet
Description
The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible modules Six pneumatic versions Two seperate gas paths with additional sample pump Full integration into AO2000 system with optional interface card Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting 2 independent gas paths, with or without condensate pump Corrosion-proof, metal-free gas line Switching amplifier for flow and condensate integrated in the case For details see data sheet Sample gas inlet temperature +10 to +50 °C Degree of protection IP20 - EN 60529
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
Zurich, Switzerland
Sample Gas Feed Unit
SCC-F
Sample Gas Feed Unit SCC-F
The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible modules Six pneumatic versions Two seperate gas paths with additional sample pump Full integration into AO2000 system with optional interface card Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting 2 independent gas paths, with or without condensate pump Corrosion-proof, metal-free gas line Switching amplifier for flow and condensate integrated in the case For details see data sheet Sample gas inlet temperature +10 to +50 °C Degree of protection IP20 - EN 60529

The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling.

All-in-one sample gas conditioning with compact 1/2-19" design

  • Complete sample gas conditioning in connection with the SCC-C sample gas cooler
  • Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free)
  • Service-friendly due to easily accessible modules
  • Six pneumatic versions
  • Two seperate gas paths with additional sample pump
  • Full integration into AO2000 system with optional interface card

Data

General specifications:

  • Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm
  • Mounting brackets for 19" plug-in units or wall mounting
  • 2 independent gas paths, with or without condensate pump
  • Corrosion-proof, metal-free gas line
  • Switching amplifier for flow and condensate integrated in the case
    For details see data sheet
  • Sample gas inlet temperature +10 to +50 °C
  • Degree of protection IP20 - EN 60529
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number SCC-F
Product Name Sample Gas Feed Unit
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
Standards and Compliance Other; CSA, IECEE CB
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
1/16 DIN Controller/Alarm Unit - C50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; Linear
Features PLC
Form Factor Chassis
View Details