ABB Measurement & Analytics Xseries flow computing XRCG5(extendable remote controller)

Description
XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on the same software environment, including custody transfer measurement and control applications. The two significant differences between XFCG5 and XRCG5 are related to their hardware: XFCG5 devices include an integral multivariable transducer, and XRCG5 devices do not. There are more base I/O points on XRCG5 devices than on XFCG5 devices. Benefits and features of these particular products include: Automation, control, alarming and data logging capabilities Supports Wi-Fi access point and Bluetooth, and new pulse inputs voltage range Base I/O targeted at low-cost, automation projects Flexible communications New PI operational range New WiFi and Bluetooth for local wireless connectivity Onboard Ethernet Forward compatibility - built to be compatible for future applications Backward compatibility - same hardware form and factor of previous generation Extendable hardware and software Certifications (hazardous location classification) CSA C/US Class I, Div 2, Groups C&D T3 -40°F (-40°C) to +140°F (+60°C) ATEX: Sira 10ATEX4138X II 3G Ex nAc IIB Ge T3 Ta= -40°C to +60°C (European Union Directive 2014/34/EU) IECEx: CSA09.0013X, Ex nAc IIB Ge T3 (-40°C ≤ Tamb ≤ +60°C)
Request a Quote
Description
XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on the same software environment, including custody transfer measurement and control applications. The two significant differences between XFCG5 and XRCG5 are related to their hardware: XFCG5 devices include an integral multivariable transducer, and XRCG5 devices do not. There are more base I/O points on XRCG5 devices than on XFCG5 devices. Benefits and features of these particular products include: Automation, control, alarming and data logging capabilities Supports Wi-Fi access point and Bluetooth, and new pulse inputs voltage range Base I/O targeted at low-cost, automation projects Flexible communications New PI operational range New WiFi and Bluetooth for local wireless connectivity Onboard Ethernet Forward compatibility - built to be compatible for future applications Backward compatibility - same hardware form and factor of previous generation Extendable hardware and software Certifications (hazardous location classification) CSA C/US Class I, Div 2, Groups C&D T3 -40°F (-40°C) to +140°F (+60°C) ATEX: Sira 10ATEX4138X II 3G Ex nAc IIB Ge T3 Ta= -40°C to +60°C (European Union Directive 2014/34/EU) IECEx: CSA09.0013X, Ex nAc IIB Ge T3 (-40°C ≤ Tamb ≤ +60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on the same software environment, including custody transfer measurement and control applications. The two significant differences between XFCG5 and XRCG5 are related to their hardware: XFCG5 devices include an integral multivariable transducer, and XRCG5 devices do not. There are more base I/O points on XRCG5 devices than on XFCG5 devices. Benefits and features of these particular products include: Automation, control, alarming and data logging capabilities Supports Wi-Fi access point and Bluetooth, and new pulse inputs voltage range Base I/O targeted at low-cost, automation projects Flexible communications New PI operational range New WiFi and Bluetooth for local wireless connectivity Onboard Ethernet Forward compatibility - built to be compatible for future applications Backward compatibility - same hardware form and factor of previous generation Extendable hardware and software Certifications (hazardous location classification) CSA C/US Class I, Div 2, Groups C&D T3 -40°F (-40°C) to +140°F (+60°C) ATEX: Sira 10ATEX4138X II 3G Ex nAc IIB Ge T3 Ta= -40°C to +60°C (European Union Directive 2014/34/EU) IECEx: CSA09.0013X, Ex nAc IIB Ge T3 (-40°C ≤ Tamb ≤ +60°C)

XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on the same software environment, including custody transfer measurement and control applications. The two significant differences between XFCG5 and XRCG5 are related to their hardware:

  • XFCG5 devices include an integral multivariable transducer, and XRCG5 devices do not.
  • There are more base I/O points on XRCG5 devices than on XFCG5 devices.

Benefits and features of these particular products include:

  • Automation, control, alarming and data logging capabilities
  • Supports Wi-Fi access point and Bluetooth, and new pulse inputs voltage range
  • Base I/O targeted at low-cost, automation projects
  • Flexible communications
  • New PI operational range
  • New WiFi and Bluetooth for local wireless connectivity
  • Onboard Ethernet
  • Forward compatibility - built to be compatible for future applications
  • Backward compatibility - same hardware form and factor of previous generation
  • Extendable hardware and software

Certifications (hazardous location classification)

  • CSA C/US Class I, Div 2, Groups C&D T3 -40°F (-40°C) to +140°F (+60°C)
  • ATEX: Sira 10ATEX4138X II 3G Ex nAc IIB Ge T3 Ta= -40°C to +60°C (European Union Directive 2014/34/EU)
  • IECEx: CSA09.0013X, Ex nAc IIB Ge T3 (-40°C ≤ Tamb ≤ +60°C)
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number XRCG5(extendable remote controller)
Product Name Xseries flow computing
Controller Type Flow
Form Factor Chassis
Interface Network
Communication / Port Type RS232 and/or RS485
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Computer Programmable
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
Xseries flow computing remote modular controller - RMC-100 - ABB Measurement & Analytics
Specs
Controller Type Remote Modular Controller
Form Factor DIN
Interface Network; Web
View Details