The ControlMaster CM50 is a 1/2 DIN universal PID process controller designed for industrial process control applications. It features a full-color 9 cm (3.5 in.) TFT display, IP66 and NEMA 4X environmental protection, and supports universal process inputs including thermocouples, RTDs, mA, V, and mV. The controller offers scalable functionality with templates for single-loop, cascade, ratio, dual-loop, and feed-forward control, along with advanced features like adaptive control, gain scheduling, predictive control, totalization, math, and logic functions. Standard outputs include two analog/digital and two relay outputs, with optional expansions to four relays and six digital I/O. Communication options include RS-485 MODBUS and Ethernet with MODBUS TCP and web server capabilities. It operates on 100-240 V AC or 10-36 V DC, has a 144 × 76 × 146 mm (5.6 × 3.0 × 5.7 in.) dimensions, and meets EN 61010-1 and cULus safety standards.
The CM50 universal PID process controller offers many features and performance capabilities to suit a wide range of industrial applications. Detailed process information is presented clearly on the CM50's full-color TFT display and an intuitive operator interface simplifies configuration and operation. IP66 and NEMA 4X environmental protection enables the controller to be used in hose-down applications.
Highly scalable in both hardware and software functionality, the CM50 can be specified easily to meet the needs of virtually any process control application – simple or advanced. Powerful control functions such as adaptive control, math, logic and totalization provide problem-solving flexibility
Fully configurable via the easy-to-navigate front panel menus or ConfigPilot configuration software, the CM50 can be commissioned rapidly and then tuned via the advanced autotune capability. MODBUS and Ethernet communication options ensure easy integration into a control system.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | Control Master CM50 |
| Product Name | Universal Process Controller |
| Control | Limit; Linear; PID |
| Features | Multi-Function |
| Form Factor | DIN |
| Interface | Digital Front Panel; Computer Programmable; Network |
| Communication / Port Type | RS-485, Modbus |