ABB Measurement & Analytics Sample Gas Cooler SCC-C

Description
The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler Compressor sample gas cooler Constant outlet dew point 1 or 2 gas paths Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools Corrosion-resistant gas lines High pressure design up to 1 MPa (10 bar) Temperature controller and display Suitable for ambient temperatures up to 50 °C Compact surface-mounting housing (width 1/2 19 inches, 6 height units) System solutions in connection with the SCC-F sample gas feed unit Suitable for use in measuring equipment conforming with 17th BImSchV (German Federal Immission Protection Law) Explosion-proof versions with ATEX and CSA certifications Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting Sample gas throughput 2 x 125 l/h or 1 x 250 l/h Dew point constancy +/- 0.3 °C with changing ambient temperature or flow change by 10 l/h 1 or 2 gas paths, with or without condensate pump Corrosion-proof, hence suitable for all chemical applications For details see data sheet Sample gas inlet temperature max. 140 °C Degree of protection IP20 - EN 60529
Request a Quote Datasheet
Description
The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler Compressor sample gas cooler Constant outlet dew point 1 or 2 gas paths Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools Corrosion-resistant gas lines High pressure design up to 1 MPa (10 bar) Temperature controller and display Suitable for ambient temperatures up to 50 °C Compact surface-mounting housing (width 1/2 19 inches, 6 height units) System solutions in connection with the SCC-F sample gas feed unit Suitable for use in measuring equipment conforming with 17th BImSchV (German Federal Immission Protection Law) Explosion-proof versions with ATEX and CSA certifications Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting Sample gas throughput 2 x 125 l/h or 1 x 250 l/h Dew point constancy +/- 0.3 °C with changing ambient temperature or flow change by 10 l/h 1 or 2 gas paths, with or without condensate pump Corrosion-proof, hence suitable for all chemical applications For details see data sheet Sample gas inlet temperature max. 140 °C Degree of protection IP20 - EN 60529
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
Zurich, Switzerland
Sample Gas Cooler
SCC-C
Sample Gas Cooler SCC-C
The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler Compressor sample gas cooler Constant outlet dew point 1 or 2 gas paths Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools Corrosion-resistant gas lines High pressure design up to 1 MPa (10 bar) Temperature controller and display Suitable for ambient temperatures up to 50 °C Compact surface-mounting housing (width 1/2 19 inches, 6 height units) System solutions in connection with the SCC-F sample gas feed unit Suitable for use in measuring equipment conforming with 17th BImSchV (German Federal Immission Protection Law) Explosion-proof versions with ATEX and CSA certifications Data General specifications: Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm Mounting brackets for 19" plug-in units or wall mounting Sample gas throughput 2 x 125 l/h or 1 x 250 l/h Dew point constancy +/- 0.3 °C with changing ambient temperature or flow change by 10 l/h 1 or 2 gas paths, with or without condensate pump Corrosion-proof, hence suitable for all chemical applications For details see data sheet Sample gas inlet temperature max. 140 °C Degree of protection IP20 - EN 60529

The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors.

Integrated Sample Gas Cooler

Compressor sample gas cooler

  • Constant outlet dew point
  • 1 or 2 gas paths
  • Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools
  • Corrosion-resistant gas lines
  • High pressure design up to 1 MPa (10 bar)
  • Temperature controller and display
  • Suitable for ambient temperatures up to 50 °C
  • Compact surface-mounting housing (width 1/2 19 inches, 6 height units)
  • System solutions in connection with the SCC-F sample gas feed unit
  • Suitable for use in measuring equipment conforming with 17th BImSchV (German Federal Immission Protection Law)
  • Explosion-proof versions with ATEX and CSA certifications

Data

General specifications:

  • Compact surface mounting case with dimensions (WXHXD) 1/2 19", 6 HU (266 mm), 302 mm
  • Mounting brackets for 19" plug-in units or wall mounting
  • Sample gas throughput 2 x 125 l/h or 1 x 250 l/h
  • Dew point constancy +/- 0.3 °C with changing ambient temperature or flow change by 10 l/h
  • 1 or 2 gas paths, with or without condensate pump
  • Corrosion-proof, hence suitable for all chemical applications
    For details see data sheet
  • Sample gas inlet temperature max. 140 °C
  • Degree of protection IP20 - EN 60529
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number SCC-C
Product Name Sample Gas Cooler
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
Media Gas
Standards and Compliance Other; ATEX, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM10 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details