ABB Measurement & Analytics Extendable remote controllers XRCG4products

Description
XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend the life of your equipment while saving you time and money. Featuring spacious cable routing, large enclosures and powerful battery capacity, the XRCG4 is designed to grow with your business. Upgrades are seamless and simple, so there is no need for costly retraining. The XRCG4 Series is made up of full-featured units without an integrated Multivariable Transducer (XIMV). In its base configuration, each unit is equipped with standard I/O designed to meet the requirements of many low-cost measurement and automation projects. The base I/O includes five analog inputs (0-10 volts DC), four digital outputs and four digital inputs which can be configured as either status inputs or pulse accumulator inputs. I/O modules can be added to extend the hardware I/O capability. The XRCG4 6895 accommodates up to 22 TFIO modules. All units except the XRCG4 6895 are powered by an internal battery that can be solar charged (or other suitable DC supply) for remote, unattended operation. Several charging options are available. Communications interface cables and equipment can be installed at the factory, ready for quick installation. Checking and modifying configuration and calibration is accomplished with ABB Totalflow’s PCCU32 laptop software, running on a 32-bit Windows® operating system.
Request a Quote
Description
XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend the life of your equipment while saving you time and money. Featuring spacious cable routing, large enclosures and powerful battery capacity, the XRCG4 is designed to grow with your business. Upgrades are seamless and simple, so there is no need for costly retraining. The XRCG4 Series is made up of full-featured units without an integrated Multivariable Transducer (XIMV). In its base configuration, each unit is equipped with standard I/O designed to meet the requirements of many low-cost measurement and automation projects. The base I/O includes five analog inputs (0-10 volts DC), four digital outputs and four digital inputs which can be configured as either status inputs or pulse accumulator inputs. I/O modules can be added to extend the hardware I/O capability. The XRCG4 6895 accommodates up to 22 TFIO modules. All units except the XRCG4 6895 are powered by an internal battery that can be solar charged (or other suitable DC supply) for remote, unattended operation. Several charging options are available. Communications interface cables and equipment can be installed at the factory, ready for quick installation. Checking and modifying configuration and calibration is accomplished with ABB Totalflow’s PCCU32 laptop software, running on a 32-bit Windows® operating system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Zurich, Switzerland
Extendable remote controllers
XRCG4products
Extendable remote controllers XRCG4products
XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend the life of your equipment while saving you time and money. Featuring spacious cable routing, large enclosures and powerful battery capacity, the XRCG4 is designed to grow with your business. Upgrades are seamless and simple, so there is no need for costly retraining. The XRCG4 Series is made up of full-featured units without an integrated Multivariable Transducer (XIMV). In its base configuration, each unit is equipped with standard I/O designed to meet the requirements of many low-cost measurement and automation projects. The base I/O includes five analog inputs (0-10 volts DC), four digital outputs and four digital inputs which can be configured as either status inputs or pulse accumulator inputs. I/O modules can be added to extend the hardware I/O capability. The XRCG4 6895 accommodates up to 22 TFIO modules. All units except the XRCG4 6895 are powered by an internal battery that can be solar charged (or other suitable DC supply) for remote, unattended operation. Several charging options are available. Communications interface cables and equipment can be installed at the factory, ready for quick installation. Checking and modifying configuration and calibration is accomplished with ABB Totalflow’s PCCU32 laptop software, running on a 32-bit Windows® operating system.

XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend the life of your equipment while saving you time and money. Featuring spacious cable routing, large enclosures and powerful battery capacity, the XRCG4 is designed to grow with your business. Upgrades are seamless and simple, so there is no need for costly retraining.

The XRCG4 Series is made up of full-featured units without an integrated Multivariable Transducer (XIMV). In its base configuration, each unit is equipped with standard I/O designed to meet the requirements of many low-cost measurement and automation projects. The base I/O includes five analog inputs (0-10 volts DC), four digital outputs and four digital inputs which can be configured as either status inputs or pulse accumulator inputs.

I/O modules can be added to extend the hardware I/O capability. The XRCG4 6895 accommodates up to 22 TFIO modules. All units except the XRCG4 6895 are powered by an internal battery that can be solar charged (or other suitable DC supply) for remote, unattended operation. Several charging options are available. Communications interface cables and equipment can be installed at the factory, ready for quick installation. Checking and modifying configuration and calibration is accomplished with ABB Totalflow’s PCCU32 laptop software, running on a 32-bit Windows® operating system.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number XRCG4products
Product Name Extendable remote controllers
Controller Type Flow
Unlock Full Specs
to access all available technical data

Similar Products

1/16 DIN Controller/Alarm Unit - C50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; Linear
Features PLC
Form Factor Chassis
View Details
Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Universal Process Controller - Control Master CM10 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details