ABB Measurement & Analytics Millmate Controller 400 PFCA401

Description
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote
Description
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Millmate Controller 400 - PFCA401 - ABB Measurement & Analytics
Zurich, Switzerland
Millmate Controller 400
PFCA401
Millmate Controller 400 PFCA401
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated.
-Predefined standard measurement modes
-Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line
-Built-in load cell tables
-Filter times from 5 up to 2000 ms
-Easily configurable analog/digital inputs/outputs
-Feasible for tension and processing lines with interconnected multiple units
-Level detector
-Unit selection (N, kN, MN, kp, t, lb, T)
-Self-diagnostic test system including transducer test

Data

External connections:

  • Excitation current to load cells
  • 2 or 4 analog inputs for load cell signals
  • 4 analog outputs, voltage or current
  • 8 digital inputs for control signals
  • 8 digital outputs
  • +24 V supply for external units, max. 0.5 A
  • Ethernet connection for service and multiple control units
  • 2 serial interfaces of type RS-232 for external displays, control, etc.
  • 1 serial interface of type RS-485 for external display
  • High-speed Profibus (optional)
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number PFCA401
Product Name Millmate Controller 400
Form Factor Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Computer Programmable
View Details
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
Utility Unit - SCC-U - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack
Media Gas
Type DC Voltage Inputs
View Details