ABB Measurement & Analytics Millmate Controller 400 PFXA401

Description
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote
Description
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
Zurich, Switzerland
Millmate Controller 400
PFXA401
Millmate Controller 400 PFXA401
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line -Built-in load cell tables -Filter times from 5 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Feasible for tension and processing lines with interconnected multiple units -Level detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated.
-Predefined standard measurement modes
-Prepared to calculate true strip tension from all mechanical arrangements that can be found in your mill and processing line
-Built-in load cell tables
-Filter times from 5 up to 2000 ms
-Easily configurable analog/digital inputs/outputs
-Feasible for tension and processing lines with interconnected multiple units
-Level detector
-Unit selection (N, kN, MN, kp, t, lb, T)
-Self-diagnostic test system including transducer test

Data

External connections:

  • Excitation current to load cells
  • 2 or 4 analog inputs for load cell signals
  • 4 analog outputs, voltage or current
  • 8 digital inputs for control signals
  • 8 digital outputs
  • +24 V supply for external units, max. 0.5 A
  • Ethernet connection for service and multiple control units
  • 2 serial interfaces of type RS-232 for external displays, control, etc.
  • 1 serial interface of type RS-485 for external display
  • High-speed Profibus (optional)
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number PFXA401
Product Name Millmate Controller 400
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
Inputs 8 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing remote modular controller - RMC-100 - ABB Measurement & Analytics
Specs
Controller Type Remote Modular Controller
Form Factor DIN
Interface Network; Web
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
Xseries flow computing - XRCG5(extendable remote controller) - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Network
View Details