ABB Measurement & Analytics Dip-type, carbon electrodes AC213

Description
The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet
Description
The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip-type, carbon electrodes - AC213 - ABB Measurement & Analytics
Zurich, Switzerland
Dip-type, carbon electrodes
AC213
Dip-type, carbon electrodes AC213
The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number AC213
Product Name Dip-type, carbon electrodes
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 1.31 inch (33.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

In-line, stainless steel electrodes - TB264 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
View Details
Insertion / submersion / hot-tap, stainless steel electrodes - TB26 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01
Mounting Options In-Line (Insertion); Hot Tap
View Details
In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details
High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
View Details