ABB Measurement & Analytics Tri-clamp type, stainless steel electrodes Model TB451

Description
The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the end of a Tri-Clamp fitting such as a tee. The extended face type is O-ring sealed to prevent the process solution from getting behind the electrode face where cleaning chemicals will not reach. This style of sensor can be sized to fit either 1.0 in. or 1.5 in. tubing. The flush style can be used with either size.
Request a Quote
Description
The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the end of a Tri-Clamp fitting such as a tee. The extended face type is O-ring sealed to prevent the process solution from getting behind the electrode face where cleaning chemicals will not reach. This style of sensor can be sized to fit either 1.0 in. or 1.5 in. tubing. The flush style can be used with either size.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TB451 conductivity cell features an integral Tri-Clamp fitting, making it suitable for sanitary applications. It is available in two styles: a flush-face design that meets the process at the Tri-Clamp fitting and an extended face type that is O-ring sealed to prevent process solutions from contaminating the electrode face. This sensor can accommodate either 1.0 in. or 1.5 in. tubing sizes. The 4-electrode design enhances measurement accuracy and stability, while smart circuitry compensates for fouling effects, reducing maintenance needs. The sensor operates effectively across a wide conductivity range and is built to withstand harsh chemical processes, high temperatures, and pressures.

Datasheet Summary
Powered by GS/AI

The TB451 conductivity cell features an integral Tri-Clamp fitting, making it suitable for sanitary applications. It is available in two styles: a flush-face design that meets the process at the Tri-Clamp fitting and an extended face type that is O-ring sealed to prevent process solutions from contaminating the electrode face. This sensor can accommodate either 1.0 in. or 1.5 in. tubing sizes. The 4-electrode design enhances measurement accuracy and stability, while smart circuitry compensates for fouling effects, reducing maintenance needs. The sensor operates effectively across a wide conductivity range and is built to withstand harsh chemical processes, high temperatures, and pressures.

Suppliers

Company
Product
Description
Supplier Links
Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Zurich, Switzerland
Tri-clamp type, stainless steel electrodes
Model TB451
Tri-clamp type, stainless steel electrodes Model TB451
The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the end of a Tri-Clamp fitting such as a tee. The extended face type is O-ring sealed to prevent the process solution from getting behind the electrode face where cleaning chemicals will not reach. This style of sensor can be sized to fit either 1.0 in. or 1.5 in. tubing. The flush style can be used with either size.

The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the end of a Tri-Clamp fitting such as a tee. The extended face type is O-ring sealed to prevent the process solution from getting behind the electrode face where cleaning chemicals will not reach. This style of sensor can be sized to fit either 1.0 in. or 1.5 in. tubing. The flush style can be used with either size.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB451
Product Name Tri-clamp type, stainless steel electrodes
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tri-clamp type, stainless steel electrodes - TB25 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion)
View Details
In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details
Retractable type, stainless steel electrodes - 2085 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; .05
Mounting Options In-Line (Insertion)
View Details
High pressure, hot-tap, stainless steel electrodes - TB27 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion); Hot Tap
View Details