ABB Measurement & Analytics Tri-clamp type, stainless steel electrodes Model TB457

Description
The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with Food and Drug Administration (FDA) approved silicone potting material. ABB offers two styles of these sensors to meet each particular need. The first is a flush face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to place the measurement electrodes into the process past the fitting. The extended face type is narrow enough to allow cleaning chemicals or steam to surround the electrode body thus insuring crevice free cleaning.
Request a Quote Datasheet
Description
The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with Food and Drug Administration (FDA) approved silicone potting material. ABB offers two styles of these sensors to meet each particular need. The first is a flush face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to place the measurement electrodes into the process past the fitting. The extended face type is narrow enough to allow cleaning chemicals or steam to surround the electrode body thus insuring crevice free cleaning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-clamp type, stainless steel electrodes - Model TB457 - ABB Measurement & Analytics
Zurich, Switzerland
Tri-clamp type, stainless steel electrodes
Model TB457
Tri-clamp type, stainless steel electrodes Model TB457
The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with Food and Drug Administration (FDA) approved silicone potting material. ABB offers two styles of these sensors to meet each particular need. The first is a flush face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to place the measurement electrodes into the process past the fitting. The extended face type is narrow enough to allow cleaning chemicals or steam to surround the electrode body thus insuring crevice free cleaning.

The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with Food and Drug Administration (FDA) approved silicone potting material. ABB offers two styles of these sensors to meet each particular need. The first is a flush face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to place the measurement electrodes into the process past the fitting. The extended face type is narrow enough to allow cleaning chemicals or steam to surround the electrode body thus insuring crevice free cleaning.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB457
Product Name Tri-clamp type, stainless steel electrodes
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.58 inch (90.93 mm)
Maximum Length 6.95 inch (177 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal, electrodeless sensor - TB4042 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 400 to 2000 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Features Temperature Compensated; Submersible or Water Resistant
View Details
In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details
Tri-clamp type, stainless steel electrodes - TB25 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion)
View Details
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details