ABB Measurement & Analytics Tri-clamp type, stainless steel electrodes TB25

Description
The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that places the measurement electrodes into the process past the fitting. The extended face style is narrow enough to allow cleaning chemicals or steam to surround the body of the measurement electrodes. This assures crevice-free cleaning. The second style has a tri-clamp fitting that is flush with the sensor body.
Request a Quote Datasheet
Description
The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that places the measurement electrodes into the process past the fitting. The extended face style is narrow enough to allow cleaning chemicals or steam to surround the body of the measurement electrodes. This assures crevice-free cleaning. The second style has a tri-clamp fitting that is flush with the sensor body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri-clamp type, stainless steel electrodes - TB25 - ABB Measurement & Analytics
Zurich, Switzerland
Tri-clamp type, stainless steel electrodes
TB25
Tri-clamp type, stainless steel electrodes TB25
The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that places the measurement electrodes into the process past the fitting. The extended face style is narrow enough to allow cleaning chemicals or steam to surround the body of the measurement electrodes. This assures crevice-free cleaning. The second style has a tri-clamp fitting that is flush with the sensor body.

The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that places the measurement electrodes into the process past the fitting. The extended face style is narrow enough to allow cleaning chemicals or steam to surround the body of the measurement electrodes. This assures crevice-free cleaning. The second style has a tri-clamp fitting that is flush with the sensor body.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number TB25
Product Name Tri-clamp type, stainless steel electrodes
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.58 inch (90.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details
Insertion or hot-tap type, Hastelloy C electrodes - Model TB468 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 0.7500 inch (19.05 mm)
View Details
Insertion or submersion type, stainless steel electrodes - Model TB461 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.25 inch (31.75 mm)
View Details
Insertion-type, stainless steel electrodes - AC221 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details