ABB Measurement & Analytics High pressure, hot-tap type, stainless steel electrodes Model TB47

Description
The TB47 conductivity cell can be directly inserted into, or removed from, lines and vessels without disturbing the process. Designed for service in systems exceeding pressure ranges of standard hot-tap sensors, these high pressure, hot-tap sensors also ensure worker safety. Closing a ball valve isolates an extraction housing, separating the operator from the sensor and process. The housing can be pressurized or depressurized and purged by installing flush and / or drain lines to the 1/4 in. NPT purge connections. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.
Request a Quote
Description
The TB47 conductivity cell can be directly inserted into, or removed from, lines and vessels without disturbing the process. Designed for service in systems exceeding pressure ranges of standard hot-tap sensors, these high pressure, hot-tap sensors also ensure worker safety. Closing a ball valve isolates an extraction housing, separating the operator from the sensor and process. The housing can be pressurized or depressurized and purged by installing flush and / or drain lines to the 1/4 in. NPT purge connections. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model TB47 from ABB Measurement & Analytics is a high-pressure, hot-tap conductivity sensor designed for direct insertion and removal from process lines without disrupting operations. Constructed from 316 stainless steel, it is built to withstand demanding chemical processes and extreme conditions. The sensor features a robust design that allows for operation in systems exceeding standard pressure ranges, ensuring safety for operators through an isolation mechanism that separates the sensor from the process. It includes 1/4 in. NPT purge connections for pressurization or depressurization, enhancing maintenance flexibility. The TB47 is suitable for a wide range of conductivity measurements, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The Model TB47 from ABB Measurement & Analytics is a high-pressure, hot-tap conductivity sensor designed for direct insertion and removal from process lines without disrupting operations. Constructed from 316 stainless steel, it is built to withstand demanding chemical processes and extreme conditions. The sensor features a robust design that allows for operation in systems exceeding standard pressure ranges, ensuring safety for operators through an isolation mechanism that separates the sensor from the process. It includes 1/4 in. NPT purge connections for pressurization or depressurization, enhancing maintenance flexibility. The TB47 is suitable for a wide range of conductivity measurements, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Zurich, Switzerland
High pressure, hot-tap type, stainless steel electrodes
Model TB47
High pressure, hot-tap type, stainless steel electrodes Model TB47
The TB47 conductivity cell can be directly inserted into, or removed from, lines and vessels without disturbing the process. Designed for service in systems exceeding pressure ranges of standard hot-tap sensors, these high pressure, hot-tap sensors also ensure worker safety. Closing a ball valve isolates an extraction housing, separating the operator from the sensor and process. The housing can be pressurized or depressurized and purged by installing flush and / or drain lines to the 1/4 in. NPT purge connections. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.

The TB47 conductivity cell can be directly inserted into, or removed from, lines and vessels without disturbing the process. Designed for service in systems exceeding pressure ranges of standard hot-tap sensors, these high pressure, hot-tap sensors also ensure worker safety. Closing a ball valve isolates an extraction housing, separating the operator from the sensor and process. The housing can be pressurized or depressurized and purged by installing flush and / or drain lines to the 1/4 in. NPT purge connections. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number Model TB47
Product Name High pressure, hot-tap type, stainless steel electrodes
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
Maximum Length 18.3 inch (465 mm)
Unlock Full Specs
to access all available technical data

Similar Products

In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
View Details
Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
In-line or submersion type, stainless steel electrodes - Model TB454 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1 inch (25.4 mm)
View Details
High pressure, hot-tap, stainless steel electrodes - TB27 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion); Hot Tap
View Details