ABB Measurement & Analytics Retractable type, stainless steel electrodes 2085

Description
The 2085 conductivity cell is a retractable (withdrawable) cell designed for insertion in pipelines and vessels in most industrial applications. The retraction method enables installation without the need for costly bypasses and allows maintenance without process shutdown. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet
Description
The 2085 conductivity cell is a retractable (withdrawable) cell designed for insertion in pipelines and vessels in most industrial applications. The retraction method enables installation without the need for costly bypasses and allows maintenance without process shutdown. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable type, stainless steel electrodes - 2085 - ABB Measurement & Analytics
Zurich, Switzerland
Retractable type, stainless steel electrodes
2085
Retractable type, stainless steel electrodes 2085
The 2085 conductivity cell is a retractable (withdrawable) cell designed for insertion in pipelines and vessels in most industrial applications. The retraction method enables installation without the need for costly bypasses and allows maintenance without process shutdown. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

The 2085 conductivity cell is a retractable (withdrawable) cell designed for insertion in pipelines and vessels in most industrial applications. The retraction method enables installation without the need for costly bypasses and allows maintenance without process shutdown. The cells are constructed with stainless steel electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number 2085
Product Name Retractable type, stainless steel electrodes
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; .05
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
Insertion type, carbon electrodes - AC211 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Insertion or hot-tap type, Hastelloy C electrodes - Model TB468 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 0.7500 inch (19.05 mm)
View Details
High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
View Details