ABB Measurement & Analytics Flow-through type, carbon electrode AC212

Description
The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet
Description
The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow-through type, carbon electrode - AC212 - ABB Measurement & Analytics
Zurich, Switzerland
Flow-through type, carbon electrode
AC212
Flow-through type, carbon electrode AC212
The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has resulted in a world-class product with an enviable reputation for long life, quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Conductivity Electrodes
Product Number AC212
Product Name Flow-through type, carbon electrode
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Flow Thru (Pipeline)
Maximum Diameter / Width 2.64 inch (67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
Insertion-type, stainless steel electrodes - AC221 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options In-Line (Insertion)
View Details
Retractable type, stainless steel electrodes - 2085 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0550 MicroSiemens/cm
Cell Constant (k) 0.1; .05
Mounting Options In-Line (Insertion)
View Details
Insertion / submersion / hot-tap, stainless steel electrodes - TB26 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01
Mounting Options In-Line (Insertion); Hot Tap
View Details