Wayne Kerr Electronics Datasheets for Power Amplifiers

Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more

Product Name Notes
BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way...
BA4850 is power amplifiers that handle DC to 50MHz signals and output broadband and high speed bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series...
HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable...
The 4500 series consists of power supplies that provide an output of up to ±200V from DC to 20kHz. Four types are available, range from 250VA to 2kVA in output...