Wayne Kerr Electronics Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The 3611 is easy to use Multifunction filter. Its attenuation slope is 24dB/oct (lowpass filter and high pass filter) and 1/3oct bandwidth (bandpass filter). 2-digit setting of cutoff frequency (0.1Hz... | |
| The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628... | |
| The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can... | |
| The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to... |