Wayne Kerr Electronics Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the... |