BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series amplifiers supply (source) and absorb (sink) currents, and handle positive and negative voltages as well.
Broadband: DC to 2MHz
Output Voltage/Current: 100Vrms/0.5Arms
High slew rate (500V/¦ìs)
Low output impedance
4-quadrant operation (bipolar output
BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series amplifiers supply (source) and absorb (sink) currents, and handle positive and negative voltages as well.
- Broadband: DC to 2MHz
- Output Voltage/Current: 100Vrms/0.5Arms
- High slew rate (500V/¦Ìs)
- Low output impedance
- 4-quadrant operation (bipolar output