HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models concerning frequency range, output voltage and output current are available as HSA series.
High speed, broadband and high slew rate: Frequency range is DC to max.10MHz. Slew rate is max.5000V/¦ìs
High voltage output (Max. 300Vp-p)
4-quadrant operation (bipolar output)
Available for output plus/minus of voltage and current freely
Changing of plus/minus polarity continuously without switching
Two inputs are provided
DC bias
Low output impedance
Function of output range shift
HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models concerning frequency range, output voltage and output current are available as HSA series.
- High speed, broadband and high slew rate: Frequency range is DC to max.10MHz. Slew rate is max.5000V/¦Ìs
- High voltage output (Max. 300Vp-p)
- 4-quadrant operation (bipolar output)
- Available for output plus/minus of voltage and current freely
- Changing of plus/minus polarity continuously without switching
- Two inputs are provided
- DC bias
- Low output impedance
- Function of output range shift