VICFUSE Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Product Name Notes
Rated current: 3A~20A Rated voltage: 125/250V AC 50V DC Safety certification:
Rated current: 5A~30A Rated voltage: 12-24VDC/125-250VAC
Type: Auto-reset type/Modified reset type Rated current: 5A~30A Rated voltage: 14VDC Breaking capacity:450A 14VDC Temperature range:-40℃~85℃
Type: Auto-reset type/Waterproof Type Rated current: 50A~200A Rated voltage: 42VDC MAX Breaking capacity:3000A 30VDC Temperature range:-32℃~82℃ Safety certification:
Type: Auto-reset type Rated current: 5A~30A Rated voltage: 58VDC Breaking capacity:300A 58VDC Temperature range:-40℃~85℃
Type: Manual reset type/Waterproof Type Rated current: 30A~150A Rated voltage: 42VDC MAX Breaking capacity:3000A 30VDC Temperature range:-32℃~82℃
Type: Manual reset type/Waterproof Type Rated current: 50A~200A Rated voltage: 42VDC MAX Breaking capacity:3000A 30VDC Temperature range:-32℃~82℃
Type: Manual reset type/Waterproof Type Rated current: 50A~200A Rated voltage: 42VDC MAX Breaking capacity:3000A 30VDC Temperature range:-32℃~82℃
Type: Manual reset type Rated current: 5A~30A Rated voltage: 28VDC Breaking capacity:400A 28VDC Temperature range:-40℃~85℃
Type: Manual reset type Rated current: 5A~30A Rated voltage: 58VDC Breaking capacity:300A 58VDC Temperature range:-40℃~85℃
Type: Pre-set reset typeWaterproof Type Rated current: 30A~150A Rated voltage: 42VDC MAX Breaking capacity:3000A 30VDC Temperature range:-32℃~82℃ Safety certification:
Automotive Circuit Breakers VF-CB200
Automotive Circuit Breakers VF-CB500
Automotive Circuit Breakers VF-CBA100
Automotive Circuit Breakers VF-CBA200
Automotive Circuit Breakers VF-CBAH100
Automotive Circuit Breakers VF-CBB100
Automotive Circuit Breakers VF-CBB200
Automotive Circuit Breakers VF-CBBH100
Automotive Circuit Breakers VF-CBH200
Automotive Circuit Breakers VF-CBK200
Automotive Circuit Breakers VF-CBK500
Automotive Circuit Breakers VF-PCB200
Automotive Circuit Breakers VF-PCBA100
Automotive Circuit Breakers VF-PCBA200
Automotive Circuit Breakers VF-PCBB100
Automotive Circuit Breakers VF-PCBB200
Automotive Circuit Breakers VF-PCBK200
Circuit Breakers - A-0701C
Circuit Breakers - A-0701H
Circuit Breakers - A-0701I
Circuit Breakers - A-0701K
Circuit Breakers - A-0701M
Circuit Breakers - A-0701N(AUTO RESET)
Circuit Breakers - A-0701R
Circuit Breakers - A-0701S
Circuit Breakers - A-0701T
Circuit Breakers - A-0702A
Circuit Breakers - A-0702B
Circuit Breakers - A-0702F
Circuit Breakers - A-0702N(AUTO RESET)
Circuit Breakers - A-0702X
Circuit Breakers - A-0705L
Circuit Breakers - A-0705N
Circuit Breakers - A-0707X
Circuit Breakers - A-0708P
Circuit Breakers - A-0708U
Circuit Breakers - A-0708V
Circuit Breakers - A-0708W
Circuit Breakers - A-0709I
Circuit Breakers - A-0709J
Circuit Breakers - A-0709P
Circuit Breakers - A-0709Q
Circuit Breakers - A-0709R
Circuit Breakers - A-0710W
Circuit Breakers - A-0802X,N
Circuit Breakers - Circuit Breakers
Operating Class: AUTOMATIC RESETTYPE (TYPEI) Current Rating:3A~30A Voltage Rating:14VDC Interrurt Rating:450A 14VDC TEMPERATURE RATING:-40℃~85℃
Operating Class: MANUAL RESET TYPE (TYPE III) Current Rating:3A~10A Voltage Rating:32V DC Interrurt Rating:2000A 28V DC TEMPERATURE RATING:-40℃~85℃