VICFUSE Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| Application VHH15 series fuse type disconnector is especially suitable for installation in higher drawer type low voltage complete set device. This product conforms to IEC 60947-3 GB14048.3 standard. Normal working... | |
| Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the... | |
| Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the... | |
| Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC... | |
| Fuse Switch Disconnectors |