VICFUSE Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Product Name Notes
Description Super fast-acting glass fiber tube fuses (ROHS compliant), model VF532/VF532-P (6.3ØX32mm); rated voltage ≤500V AC/DC, rated current 35A-50A; VF532-P with radial leads (length options: 38/50/55/65mm). Features Super fast-acting overcurrent...
Description Very fast-acting radial lead micro fuses (5 sub-models: VF272/VF273/VF274/VF 278/VF279) compliant with UL 248-1/248-14; rated voltage ≤125V, rated current 0.002A-5A; differentiated by lead length (short/long) and cap type. Features...
Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all...
Application: Transmission line protection (gG), motor protection (aM). Specially designed to ensure that different current levels of misuse. Benefits: All fuse-links have blown-fuse indicators which are visible through the screw...
Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all...
Approval: Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A (250V) Above 10A Pending Interrupting Rating: 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC Material: Body:Ceramic-tube...
Approval Recognized Component for Canada and U.S. 0.1~12A Interrupting Rating 200mA~12A: 100 amperes at 125VAC/DC Material Body: Ceramic Terminations:Gold plated brass caps Environmental Specification Operating Temperature:-55°C to +125°C Vibration:MIL-STD-20 2G,...
Approval Recognized Component for Canada and U.S. 0.1~12A Interrupting Rating 100mA~7A: 100 amperes at 125VAC/DC 100mA~12A: 150 amperes at 86VAC 100mA~12A: 200 amperes at 86VDC Material Body: Ceramic Terminations:Gold plated...
Approval Recognized Component for Canada and U.S. 200mA~10A TUV Pending Materials Body: Ceramic Terminations: Gold Plated Brass Caps Interrupting Rating 50 amperes at 250VAC 100 amperes at 125VAC/DC Environmental Specification...
Approval Recognized Component for Canada and U.S. 50mA~100A TUV Pending Interrupting Rating 50mA~3.15A: 100 amperes at 350VAC 100 amperes at 600VDC 50mA~16A: 500 amperes at 250VDC 50mA~100A: 300 amperes at...
Approval Recognized Component for Canada and U.S. 50mA~40A 50mA~10A TUV Above 10A Pending Interrupting Rating 50mA~2A:60 amperes at 600VAC 200 amperes at 250VAC 50mA~40A:100 amperes at 300VAC 150 amperes at...
Approval Recognized Component for Canada and U.S. 62mA~10A TUV(1A~5A) Pending Interrupting Rating 62mA~10A: 50 amperes at 250V AC 100 amperes at 125V AC/DC Material Body: Ceramic Terminations:Gold plated brass caps...
Approval Certified products for U.S. and Canada 0.062~15A Recognized Component for Canada and U.S. 15.1~30A Interrupting Rating 62mA~15A: 100 amperes at 125VAC/DC 62mA-30A: 150 amperes at 86VAC 62mA~30A: 200 amperes...
Approval Recognized Component for Canada and U.S. 0.032~16A TUV Pending CCC Pending Interrupting Rating 32mA~16A:100 amperes at 250V AC Material Glass body / Nickel Plated Brass Caps Lead Wire: Diameter...
Approval Recognized Component for Canada and U.S. 0.05A~2A Interrupting Rating 0.05A~2A:60 amperes at 600VAC 100 amperes at 125VDC Material Body:Plastic UL 94 V-0 Ceramic-tube Cap:Silver or Gold plated brass Environmental...
Approval Recognized Component for Canada and U.S. 0.1~15A Interrupting Rating 100mA~1.6A : 50 amperes at 350V AC 50 amperes at 250V AC 2A~15A : 50 amperes at 350V 250V AC...
Approval Recognized Component for Canada and U.S. 0.375A~7A TUV Pending Interrupting Rating 50 amperes at 250V AC / 250VDC / 125V AC 100 amperes at 125V DC Material Encapsulated, Epoxy-Coated...
Approval Recognized Component for Canada and U.S. 100mA~15A Interrupting Rating 100mA~10A : 50 amperes at 350V AC 50 amperes at 250V AC/DC 100mA~15A : 50 amperes at 350V AC 50...
Approval Recognized Component for Canada and U.S. 40mA~100A Interrupting Rating 40mA~100A: 1500 amperes at 72V DC 40mA~100A: 1200 amperes at 86V DC Material Body: Thermoplastic,RTI 150°C Terminations:Tin-pla ted Copper Environmental...
Approval Recognized Component for Canada and U.S. 40mA~100A Interrupting Rating 40mA~100A: 1500 amperes at 72VDC 40mA~100A: 1200 amperes at 86VDC Material Body: Thermoplastic,RTI 150°C Terminations:Tin-pla ted Copper Environmental Specification Operating...
Approval Recognized Component for Canada and U.S. 40mA~100A TUV Pending Interrupting Rating 40mA~16A: 500 amperes at 250VDC/AC 16A~60A: 200 amperes at 250VDC/AC 40mA~100A: 300 amperes at 125VDC/AC Material Body: Ceramic...
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Interrupting Rating 100 amperes at 400V AC 250V DC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper,...
Approval Recognized Component for Canada and U.S. 40mA~25A TUV 100mA~20A CCC 100mA~10A CQC 12.5A~20A Interrupting Rating 40mA~16A : 1500 amperes at 250V AC 20A~25A: 300 amperes at 250V AC Material...
Approval Recognized Component for Canada and U.S. 50mA-10A TUV Pending Interrupting Rating 50mA-10A : 100A300V AC 250V AC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated...
Approval Recognized Component for Canada and U.S. 50mA~25A TUV 100mA~20A CCC 100mA~10A CQC 12.5A~20A Interrupting Rating 50mA~16A: 1500 amperes at 250V AC. 50mA~25A: 1500 amperes at 250V DC. 15A~25A: 300...
Approval Recognized Component for Canada and U.S. 50mA~6.3A TUV Pending Interrupting Rating 35 amperes or 10 x rated current; whichever is greater at 250V AC Material Ceramic Body / Nickel...
Approval Recognized Component for Canada and U.S. 50mA~60A Interrupting Rating 50mA~16A:500 amperes at 250VDC 50mA~60A:300 amperes at 125VDC/AC 40A~60A:600 amperes at 72VDC Material Body: Ceramic Terminations:Gold plated brass caps Environmental...
Approval Recognized Component for Canada and U.S. 62mA~15A TUV 63mA~5A Pending Interrupting Rating 62mA~10A: 50 amperes at 250V DC 62mA~15A: 50 amperes at 250V AC Material Encapsulated, Epoxy-Coated Body; Solder...
Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC...
Approval UL Listed 100mA~6.3A Interrupting Rating 50 amperes at 250V AC / 125V AC/32V AC Environmental Specification Operating Temperature:-55°C to +125°C Testing Standard: UL248-14
Approval UL Listed 100mA~6.3A Interrupting Rating 50 amperes at 250V AC / 125V AC Environmental Specification Operating Temperature:-55°C to +125°C Testing Standard: UL248-14
Approval UL Listed 10mA~10A UL Recognized 10mA~16A Interrupting Rating 10mA~10A: 10,000 amperes at 125V AC 10mA~16A: 100 amperes at 250V AC 3.6A~10A: 200 amperes at 250V AC Material Glass body...
Approval UL Listed 10mA~10A ULR ecogniz ed 10mA~ 16 A Interrupting Rating 10mA~10A: 10,000 amperes at 125V AC 10mA~16A: 100 amperes at 250V AC 3.6A~10A: 200 amperes at 250V AC...
Approval UL Listed 10mA~20A Recognized Component for Canada and U.S. 10mA~30A Interrupting Rating 10mA~20A: 10,000 amperes at 125V AC 10mA~20A: 1000 amperes at 150V DC 10mA~30A: 1500 amperes at 250V...
Approval UL Listed 200mA~10A Pending Recognized Component for Canada and U.S. 10.1A~30A Pending Interrupting Rating 10mA~10A: 10,000 amperes at 125V AC 10mA~1A: 35 amperes at 250V AC 1.2A~3.5A: 100 amperes...
Approval UL Listed 200mA~10A Pending Recognized Component for Canada and U.S. 10.1A~30A Pending Interrupting Rating 10mA~10A: 10,000 amperes at 125V AC 10mA~1A: 35 amperes at 250V AC 1.2A~3.5A: 100 amperes...
Approval UL Listed 50mA~10A Certifed products for Canada 50mA~10A Interrupting Rating 100 amperes at 300V AC 130 amperes at 125V AC Material Base and Cap: Black thermoplastic, UL 94-V0 Round...
Approval UL Listed: 0.05-5A cUL Listed: 0.05-5A Interrupting Rating 0.05-5A: 200 amperes at 250V AC 0.05-2.5A: 10000 amperes at 450V DC 0.05-3.15A: 10000 amperes at 350V DC 0.05-5A: 10000 amperes...
Approval Recognized Component for Canada and U.S. 0.032~15A TUV Pending CCC Pending Interrupting Rating 32mA~15A: 35 amperes or 10In at 250V AC. Material Glass body / Nickel Plated Brass Caps...
Approval Recognized Component for Canada and U.S. 0.1-10A TUV(100mA-6.3A) Pending Interrupting Rating 35 amperes or 10 x rated current; whichever is greater at 250V AC Material Ceramic Body / Nickel...
Approval Recognized Component for Canada and U.S. 0.1A~12A Interrupting Rating 100mA~12A: 1000 amperes at 1000V AC/DC 100mA~8A: 10000 amperes at 1000V AC/DC Material Ceramic body / Nickel Plated Brass Caps...
Approval Recognized Component for Canada and U.S. 0.1A~30A Interrupting Rating 100mA~20A: 1500 amperes at 700V AC/DC 10000 amperes at 600V AC 100mA~30A: 400 amperes at 660V AC 20A~30A: 1500 amperes...
Approval Recognized Component for Canada and U.S. 0.1A~30A TUV Pending Interrupting Rating 100mA~12A: 1000 amperes at 1000V AC/DC 100mA~30A: 5000 amperes at 500V AC 5000 amperes at 500V DC 100mA~12A:...
Approval Recognized Component for Canada and U.S. 0.5-30A Interrupting Rating 50mA~20A: 7000 amperes at 500V AC/DC. 30 A: 2000 amperes at 250V AC/500V DC. Material Ceramic body / Nickel Plated...
Approval Recognized Component for Canada and U.S. 0.5A~5A Interrupting Rating 50 amperes at 125V AC 100 amperes at 125V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead...
Approval Recognized Component for Canada and U.S. 100mA~35A TUV Pending Interrupting Rating 100mA~32A: 1000 amperes at 250V AC 100mA~10A: 10000 amperes at 600V AC 100mA~35A: 500 amperes at 500V AC/DC...
Approval Recognized Component for Canada and U.S. 13A~30A Interrupting Rating 100mA~30A: 400 amperes at 660V AC Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø1.0 mm for...
Approval Recognized Component for Canada and U.S. 1A~30A Interrupting Rating 1A~30A: 200 amperes at 500V AC 20.1A~30A: 100 amperes at 500V DC Material Ceramic body / Nickel Plated Brass Caps...
Approval Recognized Component for Canada and U.S. 32mA-32A TUV Pending Interrupting Rating 32mA~32A: 1000 amperes at 250V AC 32mA~20A: 1500 amperes at 600V AC 32mA~20A: 5000 amperes at 500V AC...
Approval Recognized Component for Canada and U.S. 40mA~10A TUV 100mA~10A CCC 100mA~10A Interrupting Rating 35 amperes or 10 x rated current ; whichever is greater at 250V AC 130 amperes...
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Interrupting Rating 40mA-10A 100A300V AC 250V AC Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Environmental...
Approval Recognized Component for Canada and U.S. 40mA~10A TUV Pending Material Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Interrupting Rating 40mA~10A: 100 amperes at 300V AC...
Approval Recognized Component for Canada and U.S. 40mA~63A Interrupting Rating 40mA~50A: 2,500 amperes at 86V/125V/250V AC 2,500 amperes at 86V/125V DC 40mA~63A: 400 amperes at 86V/250V AC 300 amperes at...
Approval Recognized Component for Canada and U.S. 50mA~60A TUV 50mA~10A Above 10A Pending Interrupting Rating 50mA~16A: 150 amperes at 250VAC 50mA~30A: 100 amperes at 125VDC 50mA~60A: 150 amperes at 86VDC...
Approval Recognized Component for Canada and U.S. 63mA~25A TUV 100mA~20A Interrupting Rating 63mA~16A: 100 amperes at 420V AC/DC. 63mA~25A:100 amperes at 500V AC/DC. 63mA~25A:100 amperes at 600V AC. Material Ceramic...
Approval Recognized Component for Canada and U.S. Pending Interrupting Rating 300A 125V AC/DC 450A 60V DC Material Body: Polyphenylene Sulfide(UL 94V0) Terminations: Berylium Copper/Tin Plated Optional Lens:Nylon Environmental Specification Operating...
Approval Recognized Component for Canada and U.S. Pending Interrupting Rating 32mA~200mA : 80 amperes at 250V AC 250mA~20A: 1500 amperes at 250V AC Material Ceramic body / Nickel Plated Brass...
Approval Recognized Component for Canada and U.S. Pending Interrupting Rating 50mA~12.5A: 1500 amperes at 250V AC. 15A~20A: 200 amperes at 250V AC. Material Ceramic body / Nickel Plated Brass Caps...
Approval Recognized Component for Canada and U.S. Pending Interrupting Rating 50mA~20A: 1500 amperes at 250V AC. Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø0.8mm 12A and...
Approval TUV Pending Recognized Component for Canada and U.S. 0.04A~25A Interrupting Rating 40mA~3.15A: 1500 amperes at 500V DC 100 amperes at 500V AC/DC 100 amperes at 600V AC (UL) 4A~15A:...
Approval UL Recognized 50mA~6.3A TUV Pending Interrupting Rating 50mA-6.3A 130A 250V AC 50A 250V AC Materials Base and Cap: Black thermoplastic, UL 94-V0 Round Pins: Copper, Tin-plated Environmental Specification Operating...
Approval VF314 UL Listed 100mA~15A UL Recognized 15.1A~50A Recognized Component for Canada and U.S. 15.1A~50A VF324 (With Pig-Tail) UL Listed 100mA~15A UL Recognized 15.1A~50A Recognized Component for Canada and U.S.
Description: VJT fuse is a kind of time -delay, current limiting class J fuse. It can be applied in motor circuits, mains, feeders, branch circuits, lighting, hearing. transformers, control panels,...
Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV...
Description: NH series fuses are light and small, have 1ow power loss and high breaking capacity. They can provide protection from general overload or short-circuit fault conditions. Features: . Designed...
Description: NH series fuses are light and small, have low power loss and high breaking capaity. They can provide protection from general overload or short-circuit fault conditions.Low-volta ge fuse links...
Description: The VC10 is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features: . Designed according to...
Description: The VJF fuse combines the low I2T of a semiconductor fuse and the branch circuit performance of a Class J fuse. This fuse was designed for the...
Description: TPS serried fuse rated 80V DC are designed to provide over Load protection for DC circuit, such as DC distribution of Telecommunication power system, semiconductors, and cables. Features: .
Description: VBS series semiconductor protection fuse is a kind of british style fast-acting fuse designed to provide protection for semiconductor. Features: .Designed according to IEC60269 4/-4, BS88.4 .Complying with CE,...
Description: VC 14 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according...
Description: VC 20 series fuses are cylindrical type fuses designed according to IEC standard They cover a wide range of size and provide protections for semiconductors. Features: Designed according to...
Description: VC14 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according to...
Description: VCT fuse is a kind of tiem-delay, current limiting class CC fuse.It can be applied in small motors, contactors, lighting, heating & general loads, ect. Features: . Designed according...
Description: VKF fuse is a kind of fast-acting, current linmiting class R fuse. It can be applied in load centers, panel boards, switchboards, feeder circuit, lihthing, non-inductive loads, etc. Features:...
Description: VKT fuse is a kind of time-delay, current limiting class R fuse. It can be applied in large motors, motor controllers, transformers, disconnects, control panels, safty switchs, etc. Features:...
Description: VLT fuse is a kind of time-delay, current limiting bolt-in type class L fuse. It can be applied in mains, feeders, large motors,lighting. heating, general loads, circuit breakers back-up,...
Description: VRA semiconductor protection fuses were designed for the Specific protection of diodes and other semiconductor devices rated 150V AC/DC.The VRA product line's compact design is perfect for those applications...
Description: VRK semiconductor protection fuses, rated 1/2A through 30A, 1200VAC are popular for use in traction drive auxiliary circuits and similar applications.VRK fuses are also suitable for use on 1000V...
Description: VRL semiconductor protection fuses, reated up to 1000A,1500VAC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. VRL fuses are suitable for...
Description: VRXsemiconductor protection fuses are intended for the protection of power semiconductors such as diodes,phase control SCR's and other power semiconductor devices.The VRX is recommended for new applicatios providing solutions...
Description: VSS series fuses are designed for the protection of transient voltage surge suppression (TVSS) products. They can be used to protect TVSS module or system with compliance to UL...
Description: VT1S series fuses are specially designed for telecommunication protection. Features: . Designed according to UL . Complying with CE and RoHS . Multiple mounting confi gurations. . UL certified...
Description: BS88 series fuse is a kind of british style fuse designed for general protection Features: . Designed according to IEC60269, BS88 . Complying with CE and RoHS . Operating...
Description: NT series fuses are light and small, have low power loss and higkh breaking capacity. They can provide protection from general overload or short-circuit fault conditions. Features: . Designed...
Description: VBS series semiconductor protection fuse is a kind of british style fast-acting fuse designed to provide protection for semiconductor Features: . Designed according to IEC60269- 4/-4.BS88.4 . Complying with...
Description: VC 22 series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of size and provide protections for semiconductors. Features: . Designed according...
Description: VCF fuse is a kind of fast-acting, current limiting class CC fuse.It can be applied in control circuits,lighting, general loads, branch circuit protection, non-inductive loads not requiring time-delay,ect. Features:...
Description: VGT fuse is a kind of time-delay, current limiting class G fuse. It is widely used for branch-circuit protection for lighting, heating,ect. Features: . Designed according to UL248-5 .
Description: VRH fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements.The VRH encompasses the best protection features-lower I't to...
Description: VRJ semiconductor protection fuses are rated 1000V,Extending the range of protection for UPS systems,AC and DC drives, reduces voltage motor starters and similar applications where lower It and superior...
Description: VRK5 fuse is a kind of Time-delay, current limiting class Rk5 fuse. Features: . Designed according to UL248-12 . Complying with CE, UL and RoHS . Time delay .
Description: VRP series rated at 700V is a kind of fast acting Fuse designed according to ULstandard,They can Used in DC drivers,power converters, rectifiers,etc. Features: .Designed according to UL248 .Complying...
Description The VF242/VF242-P Series hazardous area Barrier network fuse offers a range of fuses designed to ena le greater safety operating electronic equipment within potentially explosive environments. Features Meet Barrier...
Description The VF275 Very Fast-Acting Fuse is designed to meet an extensi e array of performance characteristics in a space-sa ing subminiature package. Features Very Fast-Acting,Small Size,High current rating(62mA-30A),RoH S...
Feature a.Designed for line or low voltage applications b.Low voltage drop c.Internationally approved d.High pulse resistance e.Lead-free -- compatible with lead-free solders f.and higher temperature profiles Approval Recognized Component for...
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight...
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight...
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight...
Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse. No breaking or deformation is...
Feature a.Heat resistant plastic housing, UL 94 V-0 b.Meets Automotive qualifications c.Low voltage drop d.High Reliability Solderless Fuse e.High pulse resistance f.Lead-free -- compatible with lead-free solders and higher temperature...
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight...
Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight...
For detailed specifications, please visit the download center to download and view PDF version datasheet
Installation Instructions Install the plain washers first,then the elastic washers,and finally the M8 nut. The torque of the nut is 12-18 N.m. lnterrupting Rating lnterrupting Rating: 2500A @70V DC Physical...
Rated current: 0.5A~80A Rated voltage: 32V DC Safety certification:
Rated current: 1A~30A Rated voltage: 32VDC Tin-plated terminal, can be installed directly onPCBPCB solder Alternative specifications:0297X XX.WXT
Rated current: 1A~40A Rated voltage: 32VDC Tin-plated terminal, can be installed directly onPCBPCB solder Alternative specifications:ATOF
Rated current: 5A~40A Rated voltage: 32VDC Safety certification:
Ratings: Voltage Rating: 1250V (IEC) AC 1300V (UL) AC Current Rating: 50A-1400A Interrupt Rating: 100kA
Ratings: Voltage Rating. 1250V (IEC) AC /1300V (UL) AC /1200VDC . Current Rating: 50A-2500A Interrupt Rating: 100kA/ 125kA 85kA @ 1200V DC (LR<1ms)
Ratings: Voltage Rating: 1000 AC 1000V DC Current Rating: 25A-500A Internupt Rating: 100kA
Ratings: Voltage Rating: 1000V (IEC) AC 1100V (UL) AC Current Rating: 20A-1400A Interrupt Rating: 150kA
Ratings: Voltage Rating: 1000V (IEC) AC 1100V (UL) AC Current Rating: 50A-1400A Interrupt Rating: 150kA
Ratings: Voltage Rating: 1000V (IEC) AC 1100V (UL)AC Current Rating: 50A-2700A Interrupt Rating: 200kA
Ratings: Voltage Rating: 1250V (IEC) AC 1300V (UL) AC . Current Rating: 50A-1400A Interrupt Rating: 100kA
Ratings: Voltage Rating: 1500V AC Current Rating: 500A-2000A Internupt Rating: 100kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL) AC Current Rating: 10A-1600A Internupt Rating: 200kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL) AC Current Rating: 40A-1500A Internupt Rating:200kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL)AC Current Rating: 40A-2000A Internupt Rating: 200kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL)AC Current Rating: 40A-4500A Interrupt Rating: 200kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL)AC Current Rating: 50A -500A Internupt Rating: 100kA-200kA
Ratings: Voltage Rating: 690V (IEC) AC 700V (UL)AC Current Rating: 10A-2000A Interrupt Rating: 100kA-200kA
Ratings: Voltage Rating:690V (IEC) AC/DC 700V (UL) AC/DC 800V AC/DC 1000V AC/DC Operating class:aR Curent Rating: 25A-630A Interrupt Rating: 50kA@690VAC 10kA@800VDC(LR=1ms)
Test Specification according to standard UL 248-1,14 Electrical Characteristic
The Industry's astest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads from the leader in circuit protection,Vicfuse EV fuses address the design factors that dearinefuse life expectancy in EV...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads from the leader in circuit protection,Vicfuse EV fuses address the design factors that dearinefuse life expectancy in EV...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection. Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The Industry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in circuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
The lIndustry's Fastest EV(Electric Vehicle)Fuse Assures Protection of Components and Auxiuliary Loads From the Leader in ircuit Protection Vicfuse EV fuses address the design factors that determine fuse life expectancy...
AEC-Q200 Qualified Fuses - VF437
AEC-Q200 Qualified Fuses - VF438
Approval Recognized Component for U.S. (UL) and Germany(TUV) Environmental Specification Operating Temperature -10°C to +65°C Thermal Shock:+125ºC /-55ºC, 100 times No structural damage and functional failure Vibration:MIL-STD-20 2 Method 107G...
Approval Recognized Component for Canada and U.S. Interrupting Rating 300A 125V AC/DC 450A 60V DC Material Body: Polyphenylene Sulfide(UL 94V0) Terminations: Berylium Copper/Tin Plated Optional Lens:Nylon Environmental Specification Operating Temperature...
Assures Protection of Components and from the leader in circuit protection,Vicfuse EV fuses address the design factors that dearinefuse life expectancy VA1038 Voltage Rating: 750VDC Current Rating: 10A,15A Interrupt Rating:500kA...
Auto Fuses - ANF/ANM
Auto Fuses - ATU
Auto Fuses - VF-F6
Auto Fuses - VF-J1
Auto Fuses - VF-L1
Auto Fuses - VF-L2
Auto Fuses - VF-L3
Auto Fuses - VF-M2
Auto Fuses - VF-P1
Auto Fuses - VF-P2
Auto fuses and Accessories
Auto Fuses Specialty Products - ATS-D
Auto Fuses Specialty Products - ATS-DD
Auto Fuses Specialty Products - ATS-R
Automotive Fuses & Accessories
BS88 Series General Purpose Fuse
Cartridge Fuses - 4CF/4CF-P
Cartridge Fuses - 4CT/4CT-P
Cartridge Fuses - AXF/AXF-P
Cartridge Fuses - SMP
Cartridge Fuses - VF183
Cartridge Fuses - VF215SP
Cartridge Fuses - VF216SP
Cartridge Fuses - VF230
Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV...
Description: VDC series fuses are cylindrical type fuse designed according to IEC standard. They cover a wide range of sizes and provide protections for DC circuit. Features: . Designed according...
Description: VGC series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of sizes are provide protections for industrial applications. Features: . Designed according...
Description: VT series fuses are specially designed for telecommunication protection. Features: . Designed according to UL . Complying with CE and RoHS . Multiple mounting configurations. . UL certified (File...
Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV...
Description: VGC series fuses are cylindrical type fuses designed according to IEC standard. They cover a wide range of sizes are provide protections for industrial applications. Features: . Designed according...
Description: VTF fuse is a kind of fast-acting, current limiting class T fuse. It can be applied in load centers, panel boards, switchboards, feeder circuit, melting, etc. Features: . Designed...
DIN type, B-type, UL-type Rated current: 6.3A-500A Rated voltage: 1kV-72.5kV Application: Transformer backup protection, motors, capacitors, transformers protection. Interchangeable with other manufacturers on the market. Current-limiting power fuses offer significant...
Electric Fuses And Accessories
EV Fuses
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VRH EV
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF155
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF156
Miniature Fuses
Miniature High Voltage Fuses - VF185
Miniature High Voltage Fuses - VF186
Miniature High Voltage Fuses - VF187
Notes: 1.0.5~10A Temperature rise shall not exceed 75℃ 2.Interrupting rating shall be measured at 1000A on 32VDC with a 30 sec.voltage hold. 3.End cap shall be withstand an axial pull...
Operating temperature:-40 - +125℃ IR: 2500A@32V DC/60V DC/80V DC/125V AC
Power Fuses & Accessories
Power Fuses DC Fuses - VD series - VD8
Power Fuses DC Fuses - VDC series - VDC 14/20/22/27/36
Power Fuses General Purpose Fuses - IEC standard Series - VGC8/10/14/22
Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF
Power Fuses General Purpose Fuses - UL standard Series - VCTMP
Power Fuses Medium Voltage Drop-out Fuses - Medium Voltage Drop-out Fuses
Power Fuses Midget 10x38mm Fuses - VA10
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - 2xVBS3770
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1749
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS2066
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3169
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3655
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3770
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000
PPTC Resettable Fuses - Plug-in PTC - VFHT
PPTC Resettable Fuses - Plug-in PTC - VFRG
PPTC Resettable Fuses - Plug-in PTC - VFRHV
PPTC Resettable Fuses - Plug-in PTC - VFRK
PPTC Resettable Fuses - Plug-in PTC - VFRT
PPTC Resettable Fuses - Plug-in PTC - VFRU
PPTC Resettable Fuses - Plug-in PTC - VFRV
PPTC Resettable Fuses - Plug-in PTC - VFRVL
PPTC Resettable Fuses - Plug-in PTC - VFRX 60
PPTC Resettable Fuses - Plug-in PTC - VFRX 90
PPTC Resettable Fuses - Plug-in PTC - VFUSB
PPTC Resettable Fuses - Surface Mount PTC - PPTC SMD2016
PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201
Solar PV Fuses - PV 10/160/355/630
Solar PV Fuses - PV XL1
Solar PV Fuses - PV XL2
Solar PV Fuses - PV XL3
Solar PV Fuses - PV XL4
Solar PV Fuses - PV14
Solar PV Series Fuses
Special Melting Elements - RT303
Surface Mount Fuses - 08SF
Surface Mount Fuses - CF0603
Surface Mount Fuses - CP0603
Surface Mount Fuses - CP1206
Surface Mount Fuses - VF154/VF154T
Surface Mount Fuses - VF4435
Surface Mount Fuses - VF455
Surface Mount Fuses - VF460
Surface Mount Fuses - VF881/VF881F
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - LO RHO VFSMD1812
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - PPTC LO RHO SMD0402
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - PPTC LO RHO SMD0805
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - VFLR
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - VFSR
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - VFVL
Surface Mount Fuses PPTC Resettable Fuses - Surface Mount PTC - VFVT
Telecom Alarm Indicating Fuses - AHC/AFC
Telecom Alarm Indicating Fuses - VF184
Telecom Fuses
Telecommunications Fuses - VT 1/2/3/4/5
VD Series DCFuses
VF154 Fuse Furnished: VF453 Approval Certified products for U.S. and Canada 0.062~15A VF154T Fuse Furnished: VF452 Approval Recognized Component for Canada and U.S. 0.1~7A Material Body:Thermoplastic(9 4 V0) Terminations:BeCu,Ti n...
Voltage Rating: 15.5/4.8/7.2 KVAC (BS);5.5/8.3/15.5/23 kV (BS bus type).. Anpere Rating: 6.3 ~ 250 a. Breaking Capacity: 50-63kA. High-voltage current-limiting fuses for capacitor protection are suitable for ac 50Hz power...
Voltage Rating: 3.6/7.2 KVAC. Ampere Rating:70~700A . Breaking Capacity: 50-63kA. High-voltage current-limiting fuses for motor protection are suitable for ac 50Hz, rated voltage 3.6/7.2kV, rated current 400A(3.6 kV) and 224A(7.2...
Voltage Rating: 3.6/7.2/12 kvac. Ampere Rating: 50~450A . Breaking Capacity: 50-63kA. High-voltage current-limiting fuses for motor protection are suitable for overload or short circuit protection of motors and other power...
Voltage Rating: 3/7.2 KV AC; Ampere Rating: 6.3 ~ 500 a. Breaking Capacity: 50kA- 63kA. This product conforms to IEC60282-1 standard and German DIN 43625 and GB 15166.2 standard. High-breakability...
Voltage Rating: 3/7.2 KVAC / 17.5/24/36/40.5. Anpere Rating: 0.5 ~ 5 a Breaking Capacity: 50-63kA. Transformer protection High voltage high break current limit fuse is suitable for AC 50Hz, rated...
Voltage Rating: 6/12/10/17.5/3/7.2/1 0/24/20 KVAC / 36/40.5 Ampere Rating: 1 ~ 5 a Breaking Capacity: 50-63kA Transformer protection High voltage high break current limit fuse is suitable for AC 50Hz,...
Voltage Rating: 7.2 KV AC; Anpere Rating: 6.3 ~ 125 a. Breaking Capacity: 50kA - 63kA. High-breakability high-voltage current-limiting fuses are suitable for overload or short circuit protection of transformers...