VICFUSE Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| dimensions:0805 Operating voltage:18V Tripvoltage:24.5V Clamping voltage:40/1.5(V/A) Capacitance value:760pF(1KHz)/650pF(1M Hz) | |
| dimensions:1206 Operating voltage:18V Tripvoltage:24.5V Clamping voltage:40/1.5(V/A) Capacitance value:1070pF(1KHz)/900pF(1 MHz) | |
| dimensions:1210 Operating voltage:18V Tripvoltage:24.5V Clamping voltage:40/1.5(V/A) Capacitance value:3215pF(1KHz)/2700pF( 1MHz) | |
| dimensions:1812 Operating voltage:18V Tripvoltage:24.5V Clamping voltage:40/5(V/A) Capacitance value:5300pF(1KHz)/4500pF( 1MHz) | |
| dimensions:2220 Operating voltage:18V Tripvoltage:24.5V Clamping voltage:40/10(V/A) Capacitance value:13200pF(1KHz)/11000p F(1MHz) | |
| ESD Suppressors - Diode-mode Series - PD02S100D201PT | |
| ESD Suppressors - Diode-mode Series - PD02S120D201PT | |
| ESD Suppressors - Diode-mode Series - PD02S3R3D251PT | |
| ESD Suppressors - Diode-mode Series - PD02S4R1D221PT | |
| ESD Suppressors - Diode-mode Series - PD02S5R5D281PT | |
| ESD Suppressors - Diode-mode Series - PD02S9R1D201PT | |
| ESD Suppressors - Diode-mode Series - PD03S100D301PT | |
| ESD Suppressors - Diode-mode Series - PD03S120D301PT | |
| ESD Suppressors - Diode-mode Series - PD03S3R3D112PT | |
| ESD Suppressors - Diode-mode Series - PD03S4R1D102PT | |
| ESD Suppressors - Diode-mode Series - PD03S5R5D641PT | |
| ESD Suppressors - Diode-mode Series - PD03S6R5D601PT | |
| ESD Suppressors - Diode-mode Series - PD03S9R1D301PT | |
| ESD Suppressors - Diode-mode Series - PD05S130D561PT | |
| ESD Suppressors - Diode-mode Series - PD05S150D381PT | |
| ESD Suppressors - Diode-mode Series - PD05S180D381PT | |
| ESD Suppressors - Diode-mode Series - PD05S200D291PT | |
| ESD Suppressors - Diode-mode Series - PD05S220D291PT | |
| ESD Suppressors - Diode-mode Series - PD05S240D291PT | |
| ESD Suppressors - Diode-mode Series - PD05S260D291PT | |
| ESD Suppressors - Diode-mode Series - PD05S280D291PT | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 | |
| ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A24T2V2 | |
| ESD Suppressors |