VICFUSE Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Product Name Notes
Material: Polycarbonate P.C Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 14#~20# Wire length: Per customer specifications 1, parameter: Type: Interlock Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ...
Type: Heavy-duty type Contact terminal material:Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Contact terminal material: Copper alloy,silver or tin plated Rated current: 30A MAX Applicable fuse: ATU
Contact terminal material: Copper alloy, silver or tin plated Rated current: 30A Applicable fuse: AFF-30A125V
Contact terminal material: Spring Brass
Contact terminal material: Spring Brass
Contact terminal material: Spring Brass Rated current: 500A MAX Applicable fuse: ANL
Contact terminal material: Spring Brass Rated current: 10A MAX Applicable fuse: AFR Applicable wire gauge:16 AWG, UL1015 RED Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATS Optional wire gauge:AWG14~20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATT Optional wire gauge:AWG14~20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATU Optional wire gauge:AWG14~20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 15A MAX Applicable fuse: ATZ Optional wire gauge:AWG14~20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 200A MAX Applicable fuse: AFS
Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse:ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 30A Applicable fuse: ATU
Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: AGU
Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: AGU
Contact terminal material: Spring Brass Rated current: 20A MAX Applicable fuse: :ATU Optional wire gauge: Red:#18~#22/Blue:#14 ~#16 Wire length: Per customer specifications
Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge: #10 #12 Wire length: Per customer specifications
Description All Vicfuse Class G blocks offer snap-to-release DIN rail mount and universal mounting holes. Class G fuse blocks are designed for use with time-delay current limiting Class G fuses.
Description The PC board-mounted midget fuse holder is a one-piece holder designed to provide a more robust and secure solution. It offers a smaller footprint and flexible mounting options.For use...
Description The Vicfuse 600V Class J blocks offer generous savings and enhanced value over previous generations,such as indication, snap-to-release DIN rail mounting and universal mounting holes. Features/Benefits Space-saving design--up to...
Description The Vicfuse Class CC, CD and midget blocks offer generous space savings and enhanced value. DIN rail mounting and universal mounting holes are all available.Indication feature on all Class...
Description TheVicfuse Class H/K5 and R blocks offer many benefits such as indication, snap-to-release DIN rail mounting and universal mounting holes. Class H and Class R fuse are dimensionally the...
Description TheVicfuse Class T blocks offer many advantages such as space saving design, universal mounting holes, snap-to-release DIN rail mount and available covers. Features/Benefits Space-saving design Universal mounting holes for...
Material: Brass Material thickness: 0.35t Rated current: 20A Applicable fuse: ATU
Material: A.B.S. Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 14#~20# Wire length: Per customer specifications 1, parameter: Type: Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Bakelite Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 10#~20# Wire length: Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Bakelite Rated current: 60A MAX Applicable fuse: 10*38mm Optional wire gauge: 8#~12# Wire length: Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Brass Material thickness: 0.35t Rated current: 20A Applicable fuse: ATU
Material: Cu65/Zn35 Material thickness: 0.5t Rated current: 30A Applicable fuse: 6.3*32mm
Material: Nylon With Fiber Glass Rated current: 40A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Heavy Duty Bayonet Type Insulation resistance:100MΩ...
Material: Nylon With Glass Fiber Rated current: 80A MAX Applicable fuse: 10.3*38.1mm Optional wire gauge: 8#~12# Wire length:Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC...
Material: Nylon Rated current: 10A MAX Applicable fuse: 5*20mm Optional wire gauge: 14#~22# Wire length:Per customer specifications
Material: Nylon Rated current: 10A MAX Applicable fuse:5*20mm Optional wire gauge: 18#~22# Wire length:Per customer specifications 1, parameter: Type: Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Nylon Rated current: 15A MAX Applicable fuse: 5*20mm Optional wire gauge: 16#~20# Wire length:Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ...
Material: Nylon Rated current: 15A MAX Applicable fuse: 5*20mm wire gauge:1015 AWG16 Safety certification:
Material: Nylon Rated current: 15A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~22# Wire length: Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Nylon Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length: Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ...
Material: Nylon Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 16#~20# Wire length: Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ...
Material: Nylon Rated current: 30A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~18# Wire length: Per customer specifications 1, parameter: Type: Supply-Lock Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Nylon Rated current: 30A MAX Applicable fuse: 6.3*32mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Nylon Rated current: 5A MAX Applicable fuse: 5.0*20mm Optional wire gauge: 18#~20# Wire length: Per customer specifications Safety certification:
Material: P.P Rated current: 20A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 16#~20# Wire length: Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ...
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 10A/15A Applicable fuse: 5*20mm
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 10A Applicable fuse: 5*20mm
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 15A Applicable fuse: 5*20mm
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 15A Applicable fuse: ATS
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 15A Applicable fuse:5*20mm
Material: Phosphor Bronze Material thickness: 0.3t Rated current: 20A Applicable fuse: ATU
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 15A Applicable fuse: 5*20mm/6.3*32mm
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 15A Applicable fuse: 5X20mm
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 15A Applicable fuse:5*20mm
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 30A Applicable fuse: 6.3*32mm
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 30A Applicable fuse: ATU
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 30A Applicable fuse: ATU
Material: Phosphor Bronze Material thickness: 0.5t Rated current: 15A Applicable fuse: 5*20mm
Material: Phosphor Bronze Material thickness: 0.5t Rated current: 30A Applicable fuse: 6.3*32mm
Material: Phosphor Bronze Material thickness:0.8t Rated current: 80A Applicable fuse: ATM
Material: Polycarbonate P.C Rated current: 10A MAX Applicable fuse: 5*20mm Optional wire gauge: 16#~22# Wire length:Per customer specifications
Material: PVC Rated current: 30A MAX Applicable fuse: 6.3*32mm Optional wire gauge: 10#~20# Wire length:Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse: 5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse: 5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse:5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 15A Applicable fuse: 6.3*32mm
Material: Spring Brass Material thickness: 0.5t Rated current: 15A Applicable fuse: 6.3*32mm
Material: Spring Brass Material thickness: 0.35t Rated current: 15A Applicable fuse: ATU
Material: Spring Brass Material thickness: 0.3t Rated current: 15A Applicable fuse: 5*20mm
Material: Spring Brass Material thickness: 0.3t Rated current: 15A Applicable fuse: ATS
Material: Spring Brass Material thickness: 0.3t Rated current: 15A Applicable fuse: ATU
Material: Spring Brass Material thickness: 0.3t Rated current: 20A Applicable fuse: ATU
Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse:4.5*14.5mm/5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 10A Applicable fuse:5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 15A Applicable fuse: ATU
Material: Spring Brass Material thickness: 0.4t Rated current: 15A Applicable fuse:5*20mm
Material: Spring Brass Material thickness: 0.4t Rated current: 20A Applicable fuse: ATU
Material: Spring Brass Material thickness: 0.4t Rated current: 30A Applicable fuse:6.3*32mm
Material: Spring Brass Material thickness: 0.5t Rated current: 15A Applicable fuse:5*20mm
Material: Spring Brass Material thickness: 0.5t Rated current: 30A Applicable fuse:6.3*32mm
Material: Spring Brass Material thickness: 0.7t Rated current: 30A Applicable fuse: 10.3*38.1mm
Material: Spring Brass Material thickness:0.4t Rated current: 10A Applicable fuse: 3.6*10mm
Material: Thermoplastic Rated current: 6.3A MAX Applicable fuse: 5*20mm Optional wire gauge: 16#~22# Wire length: Per customer specifications 1, parameter: Type: Interlock Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Material: Nylon Rated current: 20A MAX Applicable fuse:5.2*20mm Optional wire gauge: 14#~20# Wire length:Per customer specifications
material:Nylon Rated current: 10A MAX Applicable fuse: 6*30mm/6.35*31.8mm Optional wire gauge: 16# Wire length: Per customer specifications Safety certification:
material:P.V.C Rated current: 30A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 10#~22# Wire length:Per customer specifications 1, parameter: Type: Snap-Lock Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At...
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2,...
Rated current: 10A Rated voltage: 250V Applicable fuse: 6.32*32mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2,...
Rated current: 10A Rated voltage: 250V Applicable fuse:6.32*32mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 10A Rated voltage: 250V AC Applicable fuse: 5*20mm
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certification: 1, parameter: Type: Screw Knob Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC1500V Min 60Sec 2,...
Rated current: 10A Rated voltage: 250V Applicable fuse:5*20mm Safety certification: 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2,...
Rated current: 6.3A Rated voltage: 125V/250V Applicable fuse: 2.6X2.6X6.1mm Safety certification: CE
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse:5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse:5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse:5*20mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:55℃ Max voltage drop:20mV Max 2, Product diagram:...
Rated current: 6.3A Rated voltage: 250V AC Applicable fuse: 5*20mm Safety certification:
Rated current: 8A Rated voltage: 250VAC Applicable fuse: 5*20mm Safety certification: 1, parameter: Insertion/extraction force:1.5Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2,...
Rated current:15A Rated voltage: 250V Applicable fuse: 5*20mm 1, parameter: Insertion/extraction force:1.5Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:...
Type: Waterproof Type IP67 With/without LED Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATS Optional wire gauge:#12~#18 Wire length: Per customer specifications
Type: Waterproof Type IP67 Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATS Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type With/without LED Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATS Optional wire gauge:#12~#22 Wire length: Per customer specifications
Type: Waterproof Type With/without LED Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#6~#10 Wire length: Per customer specifications
Type: Waterproof Type With/without LED Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#6~#8 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATT Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#10~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#6~#10 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#8~#10 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#8~#12 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#8~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 20A MAX Applicable fuse: ATU Applicable wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 20A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATS Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATS Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATT Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof TypeIP67 Contact terminal material: Spring Brass Rated current: 40A MAX Applicable fuse: ATU/ATV Optional wire gauge:#10~ #12 Wire length: Per customer specifications
Type: protective type With/without LED Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#16 Wire length: Per customer specifications
Type: Waterproof With/without LED (Rubber IP66) Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Type: Waterproof With/without LED Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#18 Wire length: Per customer specifications
Type: Waterproof Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: :ATU Optional wire gauge:#10~#16 Wire length: Per customer specifications
type:Waterproof Type IP67 With/without LED Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
Auto Fuses holder - AFM-522
Auto Fuses holder - AFM-522A
Auto Fuses holder - AFM-522B
Auto Fuses holder - AFM-522C
Auto Fuses holder - AFM-522D
Auto Fuses holder - AFS-522D
Auto Fuses holder - AFS-522J
Auto Fuses holder - AFS-522K
Auto Fuses holder - AFS-522L
Auto Fuses holder - AFS-522M
Auto Fuses holder - AFS-522N
Auto Fuses holder - AML-522
Auto Fuses holder - AML-540A
Auto Fuses holder - AML-540D
Auto Fuses holder - AML-540F
Auto Fuses holder - ANL-522
Auto Fuses holder - ANL-522A
Auto Fuses holder - ANL-540C
Auto Fuses holder - ANL-540E
Auto Fuses holder - ANL-550B
Auto Fuses holder - ANL-550C
Auto Fuses holder - ATM-522CY
Auto Fuses holder - ATS-04TB
Auto Fuses holder - ATS-06TB
Auto Fuses holder - ATS-08TB
Auto Fuses holder - ATS-10TB
Auto Fuses holder - ATU-06UB
Auto Fuses holder - ATU-08KB
Auto Fuses holder - ATU-08UB
Auto Fuses holder - ATU-10KB
Auto Fuses holder - ATU-10UB
Auto Fuses holder - ATU-12KB
Auto Fuses holder - ATU-12UB
Auto Fuses holder - VF-211KP
Auto Fuses holder - VF-211P
Auto Fuses holder - VF-211T
Auto Fuses holder - VF-506A
Auto Fuses holder - VF-67
Auto Fuses holder - VF-703C
Auto Fuses holder - VF-703D
Auto Fuses holder - VF-703E2
Auto Fuses holder - VF-703E2A
Auto Fuses holder - VF-703E
Auto Fuses holder - VF-703F
Auto Fuses holder - VF-703FL
Auto Fuses holder - VF-703FLA
Auto Fuses holder - VF-703FYL
Auto Fuses holder - VF-703FYN
Auto Fuses holder - VF-703G
Auto Fuses holder - VF-703H-03
Auto Fuses holder - VF-703H-04
Auto Fuses holder - VF-703H2
Auto Fuses holder - VF-703H
Auto Fuses holder - VF-72
Auto Fuses holder - VF-76-01-3
Auto Fuses holder - VF-79-01-1
Auto Fuses holder - VF-80-01-1
Auto Fuses holder - VF-82-01-1
Auto Fuses holder - VF1787017
Description Modular-designed Semiconductor fuse blocks are designed to accommdate a wide range of Semiconductor fuses, with a maximum diameter of 3" Features/Benefits Modular design reduces inventory requirements Sold in pairs...
Fuse Blocks - V-45B
Fuse Blocks - V-45BB
Fuse Blocks - VF-200IC
Fuse Blocks - VF-200P
Fuse Blocks - VF-2011
Fuse Blocks - VF-62AC
Fuse Blocks - VF-FH
Fuse Blocks - VF-MET
Fuse Blocks - VF-MST
FUSE CLIP P.C.BOARD TYPE For*10 .3mm fuse SPECIFICATIONS: Rating for current: up to 60A Material: Cu Thickness: 0.8mm Finish: Gold plated/Silver plated/Tin plated/Nickel plated Voltage Rating:1500V
Fuse Clips & Holders
Fuse Clips - VF-203T
Fuse Clips - VF-205S
Fuse Holders - FAC Shocksafe
Fuse Holders - FAF Shocksafe
Fuse Holders - FBS1 Shocksafe
Fuse Holders - FBS2 Shocksafe
Fuse Holders - FEU(Grip) Shocksafe
Fuse Holders - FIO / FIN Shocksafe
Fuse Holders - FIZ Shocksafe
Fuse Holders - FPG2 Shocksafe
Fuse Holders - HTB-34M Shocksafe
Fuse Holders - PTF/30 Shocksafe
Fuse Holders - V-11(206D) Shocksafe
Fuse Holders - V-12E Shocksafe
Fuse Holders - V-13E Shocksafe
Fuse Holders - V-14D Shocksafe
Fuse Holders - V-18(215) Shocksafe
Fuse Holders - V-206A Shocksafe
Fuse Holders - V-206H Shocksafe
Fuse Holders - V-206S Shocksafe
Fuse Holders - V-207HQC Shocksafe
Fuse Holders - V-207Q Shocksafe
Fuse Holders - V-207R Shocksafe
Fuse Holders - V-21A(208) Shocksafe
Fuse Holders - V-22A(207A) Shocksafe
Fuse Holders - V-26 Shocksafe
Fuse Holders - V-28A Shocksafe
Fuse Holders - V-28C Shocksafe
Fuse Holders - V-41(225) Shocksafe
Fuse Holders - V-44 Shocksafe
Fuse Holders - V-46A Shocksafe
Fuse Holders - V-49 Shocksafe
Fuse Holders - V-510B Shocksafe
Fuse Holders - V-510D Shocksafe
Fuse Holders - V-510E Shocksafe
Fuse Holders - V-53AA Shocksafe
Fuse Holders - V-54 Shocksafe
Fuse Holders - V-54B Shocksafe
Fuse Holders - V-55A Shocksafe
Fuse Holders - V-55B Shocksafe
Fuse Holders - V-57 Shocksafe
Fuse Holders - V-61 Shocksafe
Fuse Holders - V-63B Shocksafe
Fuse Holders - V-66 Shocksafe
Fuse Holders - V-71 Shocksafe
Fuse Holders - V-74A
Fuse Holders - V-75 Shocksafe
Fuse Holders - V-78 Shocksafe
Fuse Holders - V-9 Shocksafe
Fuse Holders - VF-510C Shocksafe
Fuse Holders - VFOP520 Shocksafe
Fuse Holders - VFS231702 Shocksafe
In-Line Fuse Holders - VF-706
Material: Phosphor Bronze Material thickness: 0.4t Rated current: 15A Applicable fuse: ATS
Material: Spring Brass Material thickness: 0.3t Rated current: 15A Applicable fuse: ATT
Material: Spring Brass Material thickness: 0.3t Rated current: 15A Applicable fuse: ATS
Material: Spring Brass Material thickness: 0.4t Rated current: 30A Applicable fuse: ATU/ATS/ATT
Material: Spring Brass Material thickness: 0.7t Rated current: 30A Applicable fuse: 10.3*38.1mm
POWER FUSE BLOCK MATERIAL: BASE DMC /BRASS SCREW COMPLIANT TO GB13539.1 AND RoHS DIRECTIVE RATED VOLTAGE: 1000V
Power Fuses Fuse Holders/Fuse Bases - TPSB
Power Fuses Fuse Holders/Fuse Bases - VBCR-I
Power Fuses Fuse Holders/Fuse Bases - VBISG-I
Power Fuses Fuse Holders/Fuse Bases - VBISP-I
Power Fuses Fuse Holders/Fuse Bases - VBISP-II
Power Fuses Fuse Holders/Fuse Bases - VCB10Mini
Power Fuses Fuse Holders/Fuse Bases - VCB14/VRB14-63(L)
Power Fuses Fuse Holders/Fuse Bases - VHBSG-I
Power Fuses Fuse Holders/Fuse Bases - VHBSS-I
Power Fuses Fuse Holders/Fuse Bases - VRB10-30M/30L;VCB10- 30(L)
Power Fuses Fuse Holders/Fuse Bases - VRB14-63S
Power Fuses Fuse Holders/Fuse Bases - VRB20-125
Power Fuses Fuse Holders/Fuse Bases - VRB22-125/125L/125LM
Power Fuses Fuse Holders/Fuse Bases - VSCR Fuse Blocks
Rated current: 10-20A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC2000V Min...
Rated current: 10A/16A Rated voltage: 250V Applicable fuse: 5*20mm 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V...
Rated current: 10A/16A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Bayonet Type Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A/16A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A/20A Rated voltage: 250V Applicable fuse: 5*20mm 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V...
Rated current: 10A/20A Rated voltage: 250V Applicable fuse: 5*20mm 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V...
Rated current: 10A/20A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Driver Knob Insulation resistance: 10000MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V...
Rated current: 10A/20A Rated voltage: 250V Applicable fuse: 6.3*32mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 10000MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min...
Rated current: 10A/20A Rated voltage: 250V Applicable fuse: 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min...
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications:
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min...
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC2000V Min...
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A Rated voltage: 250V Applicable fuse: 6.3*32mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min...
Rated current: 10A Rated voltage: 250VAC Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A~16A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A~16A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 10A~16A Rated voltage: 250V Applicable fuse: 5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 15A Rated voltage: 250V Applicable fuse: 6.35*30 6.35*31.8mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V...
Rated current: 15A Rated voltage: 500V Applicable fuse: 6.3*30/6.35*31.8mm Safety certifications: 1.Parameters: Type: Bayonet Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1500V Min...
Rated current: 16A/30A Rated voltage: 250V Applicable fuse: 5*20mm 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 3.5mΩ At 1A DC Dielectric strength: AC3000V...
Rated current: 16A/30A Rated voltage: 500VAC/600VAC/DC Applicable fuse: 5*20mm/6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 16A Rated voltage: 250V Applicable fuse: 5*20mm 6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V...
Rated current: 16A Rated voltage: 250V Applicable fuse: 5*20mm/6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 10MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 20A Rated voltage: 250V Applicable fuse: 5*20mm/6.3*32mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC3000V Min...
Rated current: 20A Rated voltage: 250V Applicable fuse: 5*20mm Safety Certification: I. Parameters: Insertion and removal force: 1Kg.Min Insulation strength: AC500V Min 60Sec Insulation resistance: 100MΩ Min 500VDC Temperature rise:...
Rated current: 6.3A Rated voltage: 250V Applicable fuse:5*20mm Safety certifications: 1.Parameters: Type: Screw Knob Insulation resistance: 100MΩ Min 500VDC Contact resistance: 5mΩ At 1A DC Dielectric strength: AC1000V Min 60Sec...
Type: Waterproof Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATT Optional wire gauge: AWG12~20 Wire length: Per customer specifications
Type: Waterproof Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATZ Optional wire gauge: #12~#20 Wire length: Per customer specifications