VICFUSE Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
Specifications Voltage Rating :600 VAC/DC;1000 VAC/DC Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive...
Specifications Voltage Rating :600V/1000V Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive aluminum, tin...
Specifications Voltage Rating:600 V Ampere Rating:80-310A Material:Thermoplast ic Connector:Brass: Better continuity, Smaller design Flammability Rating:UL94 V-0 Environmental:RoHS compliant Power Distribution Blocks add safety and mounting versatility to our distribution block...