Equipto Electronics Corporation Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to... | |
| Very Economical and Rated for Heavy-Duty Applications Equipto KDi Series Knock Down Server RackEquipto Electronics newest rack may take a minimalist approach on design, but offers the same strength and... | |
| Equipto Electronics is now offering Ka-Shield enclosures that protect your Ka Band Communications and Data from EMI/RFI and EMP. With shielding effectiveness of over 75 dB up to 40 GHz,... | |
| Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond... | |
| Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular... | |
| Our price-leading Instrument Cabinets feature the same modular construction as our other enclosure lines. Instrument Cabinets are available in: aluminum or steel, 60 standard sizes, two widths, three depths and... | |
| Solid System is our most economical line of vertical frame and sloped front consoles. The product features a "solid", non-removable side panel. This "Solid Side" offers a cost saving and... | |
| The Challenger enclosure offers economy, versatility, modularity and size selection. The Challenger product line is available in vertical racks, sloped front consoles (15 degree), double slope consoles (30 and 45... | |
| The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner... | |
| The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both... | |
| The US National Defense Authorization Bill H.R 1540 now passed the house and the senate. The bill requires our nation's Defense and infrastructure to sustain an EMP attack both natural... |