Equipto Electronics Corporation KDi Server Racks

Description
Very Economical and Rated for Heavy-Duty Applications Equipto KDi Series Knock Down Server RackEquipto Electronics newest rack may take a minimalist approach on design, but offers the same strength and durability of much higher-priced equipment racks. Designed for use in server rooms, data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames. Maximum weight capacity is a full ton (1,000 with casters), which more-than-handles a maximum load of modern 19” mount servers and peripherals. The standard rack measures 75 x 23 x 36 inches and weighs less than 120 lb. The design is based on 16 main 14 gauge structural steel sections, including four 41U rack rails. Field assembly takes less than 30 minutes. The knock down feature allows it to be assembled within tight spaces, such as vehicles and other mobile spaces. Like other Equipto Electronics rack systems, the KD Series is manufactured in the US with fully RoHS compliant materials. Standard paint is wrinkle-finish black powder coat, with other types available. Additional options include rails, casters and shelves. Leveling feet are standard. Accessories Because the KDi Series is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Options The standard rack measures 75 x 23 x 36 inches and accepts 19′ rack panels. For other requirements, contact Equipto Electronics.
Description
Very Economical and Rated for Heavy-Duty Applications Equipto KDi Series Knock Down Server RackEquipto Electronics newest rack may take a minimalist approach on design, but offers the same strength and durability of much higher-priced equipment racks. Designed for use in server rooms, data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames. Maximum weight capacity is a full ton (1,000 with casters), which more-than-handles a maximum load of modern 19” mount servers and peripherals. The standard rack measures 75 x 23 x 36 inches and weighs less than 120 lb. The design is based on 16 main 14 gauge structural steel sections, including four 41U rack rails. Field assembly takes less than 30 minutes. The knock down feature allows it to be assembled within tight spaces, such as vehicles and other mobile spaces. Like other Equipto Electronics rack systems, the KD Series is manufactured in the US with fully RoHS compliant materials. Standard paint is wrinkle-finish black powder coat, with other types available. Additional options include rails, casters and shelves. Leveling feet are standard. Accessories Because the KDi Series is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Options The standard rack measures 75 x 23 x 36 inches and accepts 19′ rack panels. For other requirements, contact Equipto Electronics.

Suppliers

Company
Product
Description
Supplier Links
KDi Server Racks -  - Equipto Electronics Corporation
Aurora, IL, United States
KDi Server Racks
KDi Server Racks
Very Economical and Rated for Heavy-Duty Applications Equipto KDi Series Knock Down Server RackEquipto Electronics newest rack may take a minimalist approach on design, but offers the same strength and durability of much higher-priced equipment racks. Designed for use in server rooms, data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames. Maximum weight capacity is a full ton (1,000 with casters), which more-than-handles a maximum load of modern 19” mount servers and peripherals. The standard rack measures 75 x 23 x 36 inches and weighs less than 120 lb. The design is based on 16 main 14 gauge structural steel sections, including four 41U rack rails. Field assembly takes less than 30 minutes. The knock down feature allows it to be assembled within tight spaces, such as vehicles and other mobile spaces. Like other Equipto Electronics rack systems, the KD Series is manufactured in the US with fully RoHS compliant materials. Standard paint is wrinkle-finish black powder coat, with other types available. Additional options include rails, casters and shelves. Leveling feet are standard. Accessories Because the KDi Series is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fixed, Sliding and Modem Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Options The standard rack measures 75 x 23 x 36 inches and accepts 19′ rack panels. For other requirements, contact Equipto Electronics.

Very Economical and Rated for Heavy-Duty Applications

Equipto KDi Series Knock Down Server RackEquipto Electronics newest rack may take a minimalist approach on design, but offers the same strength and durability of much higher-priced equipment racks. Designed for use in server rooms, data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames.

Maximum weight capacity is a full ton (1,000 with casters), which more-than-handles a maximum load of modern 19” mount servers and peripherals. The standard rack measures 75 x 23 x 36 inches and weighs less than 120 lb. The design is based on 16 main 14 gauge structural steel sections, including four 41U rack rails. Field assembly takes less than 30 minutes. The knock down feature allows it to be assembled within tight spaces, such as vehicles and other mobile spaces.

Like other Equipto Electronics rack systems, the KD Series is manufactured in the US with fully RoHS compliant materials. Standard paint is wrinkle-finish black powder coat, with other types available. Additional options include rails, casters and shelves. Leveling feet are standard.

Accessories

Because the KDi Series is designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample:

  • Wide variety of Panels and Doors
  • Fixed, Sliding and Modem Shelves
  • Storage Drawers
  • Console and Work Writing Shelves
  • Caster Bases and Trucks
  • Fans and Blowers for cooling
  • Chassis Guides and Supports
  • Copper Bus Bars
  • Gasketing
  • Power Strips

Options

The standard rack measures 75 x 23 x 36 inches and accepts 19″ rack panels. For other requirements, contact Equipto Electronics.

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name KDi Server Racks
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 75 inch (1905 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194236BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
2 suppliers