Equipto Electronics Corporation Custom Designed NEMA Enclosures

Description
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for an off-the-shelf standard enclosure when Equipto can quickly design and build precisely what you need? We can create your NEMA enclosure from your drawings, rough sketches or even conversations. With virtually unlimited options, your enclosure will be a great match for the technology it will be protecting. Our engineers will be with you every step of the way, from prototype to production. If you are not sure what level of protection you need, or what level of mechanical strength and corrosion resistance, our experts can provide solutions. With budgets being tight, it is just as important to avoid buying more than you need as it is to underrate your specs. Guessing about required specifications can be costly. And sometimes an off-the-shelf NEMA box can end up costing more than custom, after the costs of punching, painting and labeling are factored in. NEMA TYPES WE MANUFACTURE: TYPE 1, TYPE 2, TYPE 3, TYPE 3R, TYPE 4, TYPE 4X, TYPE 6 AND TYPE 12 Product Features / Sampling of Options Available 14, 16 or 18 gauge carbon steel, galvanized steel, stainless steel or anodized aluminum Wet or powder paint in any color you require Silk screen labeling, logos or both Cutouts Dividers Handles Wire management features EMI/RFI shielding… be sure to check out our N6 series! No other enclosure manufacturer has greater experience in military and other high-reliability applications as Equipto Electronics. We leverage that experience and our quality-build practices in our commercial-grade enclosures. That is particularly important if you want the assurance of knowing that your Equipto NEMA enclosure will continue to perform like new for many years to come.
Datasheet
Description
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for an off-the-shelf standard enclosure when Equipto can quickly design and build precisely what you need? We can create your NEMA enclosure from your drawings, rough sketches or even conversations. With virtually unlimited options, your enclosure will be a great match for the technology it will be protecting. Our engineers will be with you every step of the way, from prototype to production. If you are not sure what level of protection you need, or what level of mechanical strength and corrosion resistance, our experts can provide solutions. With budgets being tight, it is just as important to avoid buying more than you need as it is to underrate your specs. Guessing about required specifications can be costly. And sometimes an off-the-shelf NEMA box can end up costing more than custom, after the costs of punching, painting and labeling are factored in. NEMA TYPES WE MANUFACTURE: TYPE 1, TYPE 2, TYPE 3, TYPE 3R, TYPE 4, TYPE 4X, TYPE 6 AND TYPE 12 Product Features / Sampling of Options Available 14, 16 or 18 gauge carbon steel, galvanized steel, stainless steel or anodized aluminum Wet or powder paint in any color you require Silk screen labeling, logos or both Cutouts Dividers Handles Wire management features EMI/RFI shielding… be sure to check out our N6 series! No other enclosure manufacturer has greater experience in military and other high-reliability applications as Equipto Electronics. We leverage that experience and our quality-build practices in our commercial-grade enclosures. That is particularly important if you want the assurance of knowing that your Equipto NEMA enclosure will continue to perform like new for many years to come.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Designed NEMA Enclosures -  - Equipto Electronics Corporation
Aurora, IL, United States
Custom Designed NEMA Enclosures
Custom Designed NEMA Enclosures
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for an off-the-shelf standard enclosure when Equipto can quickly design and build precisely what you need? We can create your NEMA enclosure from your drawings, rough sketches or even conversations. With virtually unlimited options, your enclosure will be a great match for the technology it will be protecting. Our engineers will be with you every step of the way, from prototype to production. If you are not sure what level of protection you need, or what level of mechanical strength and corrosion resistance, our experts can provide solutions. With budgets being tight, it is just as important to avoid buying more than you need as it is to underrate your specs. Guessing about required specifications can be costly. And sometimes an off-the-shelf NEMA box can end up costing more than custom, after the costs of punching, painting and labeling are factored in. NEMA TYPES WE MANUFACTURE: TYPE 1, TYPE 2, TYPE 3, TYPE 3R, TYPE 4, TYPE 4X, TYPE 6 AND TYPE 12 Product Features / Sampling of Options Available 14, 16 or 18 gauge carbon steel, galvanized steel, stainless steel or anodized aluminum Wet or powder paint in any color you require Silk screen labeling, logos or both Cutouts Dividers Handles Wire management features EMI/RFI shielding… be sure to check out our N6 series! No other enclosure manufacturer has greater experience in military and other high-reliability applications as Equipto Electronics. We leverage that experience and our quality-build practices in our commercial-grade enclosures. That is particularly important if you want the assurance of knowing that your Equipto NEMA enclosure will continue to perform like new for many years to come.

Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products.

The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for an off-the-shelf standard enclosure when Equipto can quickly design and build precisely what you need?

We can create your NEMA enclosure from your drawings, rough sketches or even conversations. With virtually unlimited options, your enclosure will be a great match for the technology it will be protecting. Our engineers will be with you every step of the way, from prototype to production. If you are not sure what level of protection you need, or what level of mechanical strength and corrosion resistance, our experts can provide solutions. With budgets being tight, it is just as important to avoid buying more than you need as it is to underrate your specs. Guessing about required specifications can be costly. And sometimes an off-the-shelf NEMA box can end up costing more than custom, after the costs of punching, painting and labeling are factored in.

NEMA TYPES WE MANUFACTURE:

TYPE 1, TYPE 2, TYPE 3, TYPE 3R, TYPE 4, TYPE 4X, TYPE 6 AND TYPE 12

Product Features / Sampling of Options Available

  • 14, 16 or 18 gauge carbon steel, galvanized steel, stainless steel or anodized aluminum
  • Wet or powder paint in any color you require
  • Silk screen labeling, logos or both
  • Cutouts
  • Dividers
  • Handles
  • Wire management features
  • EMI/RFI shielding… be sure to check out our N6 series!

No other enclosure manufacturer has greater experience in military and other high-reliability applications as Equipto Electronics. We leverage that experience and our quality-build practices in our commercial-grade enclosures. That is particularly important if you want the assurance of knowing that your Equipto NEMA enclosure will continue to perform like new for many years to come.

Supplier's Site Datasheet

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name Custom Designed NEMA Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 1861868 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 4.89 inch (124 mm)
Depth 2.65 inch (67.3 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details