Equipto Electronics Corporation High End Shielded Water-Tight Enclosures N6

Description
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint Fully EMI/RFI shielded Built to protect critical electronics in any weather conditions Custom sizes to fit your needs I/O connectors that allow communication, but do not compromise watertight integrity MIL-STD-167-1 ( Mechanical vibrations of shipboard equipment) MIL-STD-901D (Shock, Heavy Weight Grade A, Class II) MIL-STD-461E (EMI shielding, CE 102, CS 101, CS 114, CS 116, RE 101, RS 101 and RS 103) MIL-STD-810G
Datasheet
Description
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint Fully EMI/RFI shielded Built to protect critical electronics in any weather conditions Custom sizes to fit your needs I/O connectors that allow communication, but do not compromise watertight integrity MIL-STD-167-1 ( Mechanical vibrations of shipboard equipment) MIL-STD-901D (Shock, Heavy Weight Grade A, Class II) MIL-STD-461E (EMI shielding, CE 102, CS 101, CS 114, CS 116, RE 101, RS 101 and RS 103) MIL-STD-810G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High End Shielded Water-Tight Enclosures - N6 - Equipto Electronics Corporation
Aurora, IL, United States
High End Shielded Water-Tight Enclosures
N6
High End Shielded Water-Tight Enclosures N6
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint Fully EMI/RFI shielded Built to protect critical electronics in any weather conditions Custom sizes to fit your needs I/O connectors that allow communication, but do not compromise watertight integrity MIL-STD-167-1 ( Mechanical vibrations of shipboard equipment) MIL-STD-901D (Shock, Heavy Weight Grade A, Class II) MIL-STD-461E (EMI shielding, CE 102, CS 101, CS 114, CS 116, RE 101, RS 101 and RS 103) MIL-STD-810G

Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications.

The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal to other enclosures in our Heavy Duty product line.

EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating

Product Features

Military Standards

  • 14 gauge steel frame body construction
  • Painted to meet your specification. The model shown has a durable epoxy paint
  • Fully EMI/RFI shielded
  • Built to protect critical electronics in any weather conditions
  • Custom sizes to fit your needs
  • I/O connectors that allow communication, but do not compromise watertight integrity
MIL-STD-167-1 (

Mechanical vibrations of shipboard equipment)

MIL-STD-901D (Shock, Heavy Weight Grade A, Class II)

MIL-STD-461E (EMI shielding, CE 102, CS 101, CS 114, CS 116, RE 101, RS 101 and RS 103)

MIL-STD-810G

Supplier's Site Datasheet

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Number N6
Product Name High End Shielded Water-Tight Enclosures
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers