Equipto Electronics Corporation Instrument Cabinets

Description
Our price-leading Instrument Cabinets feature the same modular construction as our other enclosure lines. Instrument Cabinets are available in: aluminum or steel, 60 standard sizes, two widths, three depths and 10 heights. Standard EIA mounting angles ensure compatibility with your equipment. instrument Cabinets are ideal for creating desktop systems such as testing and monitoring equipment. Instrument Cabinets feature strength, modularity, economy and they are available in 60 standard sizes. Instrument Cabinets are available in either steel or aluminum. Their thin wall construction allows maximum space utilization; and since there is no welding or grinding, the entire cabinet is made of only 4 parts. Features Optional logo strip - you can silk screen with your logo Can be stacked in perfect alignment Removable top - simply remove 4 screws Can be bolted in perfect side-by-side alignment Rubber feet EIA hole pattern mountings Full length recessed handles 16 ga. steel or .063 aluminum Accessories 1/8" thick aluminum or steel panels Steel or aluminum chassis guides & supports Shelves - plain or with wire way Formed panels - plain, louvered or perforated Tilt bail Logo strips Trim Strips Angular risers Available Sizes Standard Panel Heights: 5-1/4", 7", 8-3/4", 10-1/2", 12-1/4", 14", 15-3/4", 17-1/2", 19-1/4" and 21" Standard Depths: 18-1/2", 22" and 25-1/2" Standard Panel Widths: 19" and 24" Custom size cabinets are available, please contact factory for specifics.
Description
Our price-leading Instrument Cabinets feature the same modular construction as our other enclosure lines. Instrument Cabinets are available in: aluminum or steel, 60 standard sizes, two widths, three depths and 10 heights. Standard EIA mounting angles ensure compatibility with your equipment. instrument Cabinets are ideal for creating desktop systems such as testing and monitoring equipment. Instrument Cabinets feature strength, modularity, economy and they are available in 60 standard sizes. Instrument Cabinets are available in either steel or aluminum. Their thin wall construction allows maximum space utilization; and since there is no welding or grinding, the entire cabinet is made of only 4 parts. Features Optional logo strip - you can silk screen with your logo Can be stacked in perfect alignment Removable top - simply remove 4 screws Can be bolted in perfect side-by-side alignment Rubber feet EIA hole pattern mountings Full length recessed handles 16 ga. steel or .063 aluminum Accessories 1/8" thick aluminum or steel panels Steel or aluminum chassis guides & supports Shelves - plain or with wire way Formed panels - plain, louvered or perforated Tilt bail Logo strips Trim Strips Angular risers Available Sizes Standard Panel Heights: 5-1/4", 7", 8-3/4", 10-1/2", 12-1/4", 14", 15-3/4", 17-1/2", 19-1/4" and 21" Standard Depths: 18-1/2", 22" and 25-1/2" Standard Panel Widths: 19" and 24" Custom size cabinets are available, please contact factory for specifics.

Suppliers

Company
Product
Description
Supplier Links
Instrument Cabinets -  - Equipto Electronics Corporation
Aurora, IL, United States
Instrument Cabinets
Instrument Cabinets
Our price-leading Instrument Cabinets feature the same modular construction as our other enclosure lines. Instrument Cabinets are available in: aluminum or steel, 60 standard sizes, two widths, three depths and 10 heights. Standard EIA mounting angles ensure compatibility with your equipment. instrument Cabinets are ideal for creating desktop systems such as testing and monitoring equipment. Instrument Cabinets feature strength, modularity, economy and they are available in 60 standard sizes. Instrument Cabinets are available in either steel or aluminum. Their thin wall construction allows maximum space utilization; and since there is no welding or grinding, the entire cabinet is made of only 4 parts. Features Optional logo strip - you can silk screen with your logo Can be stacked in perfect alignment Removable top - simply remove 4 screws Can be bolted in perfect side-by-side alignment Rubber feet EIA hole pattern mountings Full length recessed handles 16 ga. steel or .063 aluminum Accessories 1/8" thick aluminum or steel panels Steel or aluminum chassis guides & supports Shelves - plain or with wire way Formed panels - plain, louvered or perforated Tilt bail Logo strips Trim Strips Angular risers Available Sizes Standard Panel Heights: 5-1/4", 7", 8-3/4", 10-1/2", 12-1/4", 14", 15-3/4", 17-1/2", 19-1/4" and 21" Standard Depths: 18-1/2", 22" and 25-1/2" Standard Panel Widths: 19" and 24" Custom size cabinets are available, please contact factory for specifics.

Our price-leading Instrument Cabinets feature the same modular construction as our other enclosure lines. Instrument Cabinets are available in: aluminum or steel, 60 standard sizes, two widths, three depths and 10 heights. Standard EIA mounting angles ensure compatibility with your equipment.

instrument Cabinets are ideal for creating desktop systems such as testing and monitoring equipment.

Instrument Cabinets feature strength, modularity, economy and they are available in 60 standard sizes.

Instrument Cabinets are available in either steel or aluminum. Their thin wall construction allows maximum space utilization; and since there is no welding or grinding, the entire cabinet is made of only 4 parts.

Features

  • Optional logo strip - you can silk screen with your logo
  • Can be stacked in perfect alignment
  • Removable top - simply remove 4 screws
  • Can be bolted in perfect side-by-side alignment
  • Rubber feet
  • EIA hole pattern mountings
  • Full length recessed handles
  • 16 ga. steel or .063 aluminum

Accessories

  • 1/8" thick aluminum or steel panels
  • Steel or aluminum chassis guides & supports
  • Shelves - plain or with wire way
  • Formed panels - plain, louvered or perforated
  • Tilt bail
  • Logo strips
  • Trim Strips
  • Angular risers

Available Sizes

Standard Panel Heights: 5-1/4", 7", 8-3/4", 10-1/2", 12-1/4", 14", 15-3/4", 17-1/2", 19-1/4" and 21"

Standard Depths: 18-1/2", 22" and 25-1/2"

Standard Panel Widths: 19" and 24"

Custom size cabinets are available, please contact factory for specifics.

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name Instrument Cabinets
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.25 to 21 inch (133 to 533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers