Equipto Electronics Corporation FCC/VDE Shielded Cabinets

Description
Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the benefits of our Heavy Duty Cabinets, such as 3,000 pound load capacity, make this a very cost effective shielded cabinet. Shielded enclosures allow you to meet a wide variety of requirements for EMI/RFI suppression including: Mil Spec 285 TEMPEST FCC Part 15 European VDE The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. The EMI racks are constructed of 400 Series Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our racks. R1 racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does not absorb moisture or support fungus growth, it will not take a compression set over a period of time, it is not affected by air, ozone, ultraviolet and nuclear radiation or solvents and can not flake or break into small conductive pieces that can short out electronics. R4 racks are gasketed with a silver coated nylon gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. The FCC racks are made of 14 gauge steel. Silver braid gaskets are attached to the frame with a conductive, pressure sensitive adhesive. The gasket’s foam core offers low closure force. All surfaces of doors, panels and frames that come in contact with EMI gaskets have a metallized corrosion resistive surface. FCC racks provide versatility, reliability and cost efficiency while still meeting FCC, CE Mark or other commercial requirements. EMI & FCC cabinets feature panel mounting angles made from 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Accessories EMI & FCC Heavy Duty racks are designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fans and Blowers for cooling Fixed, Sliding and Modem Shelves Chassis Guides and Supports I/O panels I/O compartments for panels Storage and Equipment Drawers Copper Bus Bars Caster Bases, Caster Dollies and Trucks Plug Molds Available Sizes Standard Panel Heights: 21" to 84", in any 1 3/4" increment Standard Depths: 17", 24", 29" and 36" Standard Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment
Description
Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the benefits of our Heavy Duty Cabinets, such as 3,000 pound load capacity, make this a very cost effective shielded cabinet. Shielded enclosures allow you to meet a wide variety of requirements for EMI/RFI suppression including: Mil Spec 285 TEMPEST FCC Part 15 European VDE The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. The EMI racks are constructed of 400 Series Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our racks. R1 racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does not absorb moisture or support fungus growth, it will not take a compression set over a period of time, it is not affected by air, ozone, ultraviolet and nuclear radiation or solvents and can not flake or break into small conductive pieces that can short out electronics. R4 racks are gasketed with a silver coated nylon gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. The FCC racks are made of 14 gauge steel. Silver braid gaskets are attached to the frame with a conductive, pressure sensitive adhesive. The gasket’s foam core offers low closure force. All surfaces of doors, panels and frames that come in contact with EMI gaskets have a metallized corrosion resistive surface. FCC racks provide versatility, reliability and cost efficiency while still meeting FCC, CE Mark or other commercial requirements. EMI & FCC cabinets feature panel mounting angles made from 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Accessories EMI & FCC Heavy Duty racks are designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fans and Blowers for cooling Fixed, Sliding and Modem Shelves Chassis Guides and Supports I/O panels I/O compartments for panels Storage and Equipment Drawers Copper Bus Bars Caster Bases, Caster Dollies and Trucks Plug Molds Available Sizes Standard Panel Heights: 21" to 84", in any 1 3/4" increment Standard Depths: 17", 24", 29" and 36" Standard Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

Suppliers

Company
Product
Description
Supplier Links
FCC/VDE Shielded Cabinets -  - Equipto Electronics Corporation
Aurora, IL, United States
FCC/VDE Shielded Cabinets
FCC/VDE Shielded Cabinets
Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the benefits of our Heavy Duty Cabinets, such as 3,000 pound load capacity, make this a very cost effective shielded cabinet. Shielded enclosures allow you to meet a wide variety of requirements for EMI/RFI suppression including: Mil Spec 285 TEMPEST FCC Part 15 European VDE The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. The EMI racks are constructed of 400 Series Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our racks. R1 racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does not absorb moisture or support fungus growth, it will not take a compression set over a period of time, it is not affected by air, ozone, ultraviolet and nuclear radiation or solvents and can not flake or break into small conductive pieces that can short out electronics. R4 racks are gasketed with a silver coated nylon gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. The FCC racks are made of 14 gauge steel. Silver braid gaskets are attached to the frame with a conductive, pressure sensitive adhesive. The gasket’s foam core offers low closure force. All surfaces of doors, panels and frames that come in contact with EMI gaskets have a metallized corrosion resistive surface. FCC racks provide versatility, reliability and cost efficiency while still meeting FCC, CE Mark or other commercial requirements. EMI & FCC cabinets feature panel mounting angles made from 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Accessories EMI & FCC Heavy Duty racks are designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample: Wide variety of Panels and Doors Fans and Blowers for cooling Fixed, Sliding and Modem Shelves Chassis Guides and Supports I/O panels I/O compartments for panels Storage and Equipment Drawers Copper Bus Bars Caster Bases, Caster Dollies and Trucks Plug Molds Available Sizes Standard Panel Heights: 21" to 84", in any 1 3/4" increment Standard Depths: 17", 24", 29" and 36" Standard Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the benefits of our Heavy Duty Cabinets, such as 3,000 pound load capacity, make this a very cost effective shielded cabinet.

Shielded enclosures allow you to meet a wide variety of requirements for EMI/RFI suppression including:

  • Mil Spec 285
  • TEMPEST
  • FCC Part 15
  • European VDE

The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment.

The EMI racks are constructed of 400 Series Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our racks. R1 racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does not absorb moisture or support fungus growth, it will not take a compression set over a period of time, it is not affected by air, ozone, ultraviolet and nuclear radiation or solvents and can not flake or break into small conductive pieces that can short out electronics. R4 racks are gasketed with a silver coated nylon gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding.

The FCC racks are made of 14 gauge steel. Silver braid gaskets are attached to the frame with a conductive, pressure sensitive adhesive. The gasket’s foam core offers low closure force. All surfaces of doors, panels and frames that come in contact with EMI gaskets have a metallized corrosion resistive surface. FCC racks provide versatility, reliability and cost efficiency while still meeting FCC, CE Mark or other commercial requirements.

EMI & FCC cabinets feature panel mounting angles made from 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Positive door latching hardware, not magnetic or Velcro stripping, is standard.

Accessories

EMI & FCC Heavy Duty racks are designed to be modular and flexible, a wide variety of accessories are available. Here is a small sample:

  • Wide variety of Panels and Doors
  • Fans and Blowers for cooling
  • Fixed, Sliding and Modem Shelves
  • Chassis Guides and Supports
  • I/O panels
  • I/O compartments for panels
  • Storage and Equipment Drawers
  • Copper Bus Bars
  • Caster Bases, Caster Dollies and Trucks
  • Plug Molds

Available Sizes

Standard Panel Heights: 21" to 84", in any 1 3/4" increment

Standard Depths: 17", 24", 29" and 36"

Standard Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name FCC/VDE Shielded Cabinets
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 21 to 84 inch (533 to 2134 mm)
Width 19 to 30 inch (483 to 762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1TR30WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details